Vishay Precision Group TVS Diodes 1N6280A-E3/54

Description
33.2V Clamp 45.2A Ipp Tvs Diode Through Hole 1.5KE
Request a Quote Datasheet
Description
33.2V Clamp 45.2A Ipp Tvs Diode Through Hole 1.5KE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 112-1N6280A-E3/54TR-ND - DigiKey
Thief River Falls, MN, United States
33.2V Clamp 45.2A Ipp Tvs Diode Through Hole 1.5KE

33.2V Clamp 45.2A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
TVS Diodes - 112-1N6280A-E3/54CT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 20.5VWM 33.2VC 1.5KE

TVS DIODE 20.5VWM 33.2VC 1.5KE

Buy Now Datasheet
TVS - TVS - Diodes - 1N6280A-E3/54 - 905747-1N6280A-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1N6280A-E3/54
905747-1N6280A-E3/54
TVS - TVS - Diodes - 1N6280A-E3/54 905747-1N6280A-E3/54
Manufacturer: Vishay Win Source Part Number: 905747-1N6280A-E3/54 Series: TransZorb® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 33.2V Clamp 45.2A Ipp Tvs Diode Through Hole 1.5KE Package: DO-201AA, DO-27, Axial Package: Reel - TR Mounting: Through Hole Family Name: 1N6280 Categories: Circuit Protection Case / Package: 1.5KE ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 905747-1N6280A-E3/54
Series: TransZorb®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 33.2V Clamp 45.2A Ipp Tvs Diode Through Hole 1.5KE
Package: DO-201AA, DO-27, Axial
Package: Reel - TR
Mounting: Through Hole
Family Name: 1N6280
Categories: Circuit Protection
Case / Package: 1.5KE
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Through-Hole 33.2V TVS Protection Diode - 144-1N6280A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 33.2V TVS Protection Diode
144-1N6280A-E3/54
Through-Hole 33.2V TVS Protection Diode 144-1N6280A-E3/54
TVS Diode 1.5kW Unidirectional 33.2V Clamping Through Hole Product overview: 1N6280A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 33.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 33.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1N6280A-E3/54 can be used for catalog matching and distributor lookup.

TVS Diode 1.5kW Unidirectional 33.2V Clamping Through Hole Product overview: 1N6280A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 33.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 33.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1N6280A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 9026581 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
9026581
TVS Diodes 9026581
Vishay 1N6280A-E3/54 TVS Diode

Vishay 1N6280A-E3/54 TVS Diode

Supplier's Site
TVS Diodes - 9026581P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
9026581P
TVS Diodes 9026581P
Vishay 1N6280A-E3/54 TVS Diode

Vishay 1N6280A-E3/54 TVS Diode

Supplier's Site
TVS Diodes - 1654944 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1654944
TVS Diodes 1654944
Vishay 1N6280A-E3/54 TVS Diode

Vishay 1N6280A-E3/54 TVS Diode

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1N6280A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1N6280A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1N6280A-E3/54
TVS DIODE 20.5VWM 33.2VC 1.5KE

TVS DIODE 20.5VWM 33.2VC 1.5KE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 112-1N6280A-E3/54TR-ND 905747-1N6280A-E3/54 144-1N6280A-E3/54 9026581 9026581P 1N6280A-E3/54
Product Name TVS Diodes TVS - TVS - Diodes - 1N6280A-E3/54 Through-Hole 33.2V TVS Protection Diode TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single Single Single
Package DO-201; DO-201AA, DO-27, Axial 1.5KE Tape and Reel 1.5ke 1.5KE 1.5KE
Peak Pulse Power 1500 watts 1500 watts 1500 watts
VC 33.2 volts 33.2 volts
VBR 22.8 volts 22.8 volts
Unlock Full Specs
to access all available technical data