Manufacturer: ON Semiconductor
Win Source Part Number: 905745-1N6278A
Series: Mosorb™
Operating Temperature Range: -65°C ~ 175°C (TJ)
Features: 27.7V Clamp - Ipp Tvs Diode Through Hole Axial
Package: Bulk
Package: DO-201AD, Axial
Mounting: Through Hole
Part Status: Obsolete
Family Name: 1N6278
Categories: Circuit Protection
Case / Package: Axial
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
27.7V Clamp Ipp Tvs Diode Through Hole Axial
Diode TVS Single Uni-Dir 17.1V 1.5KW 2-Pin Case 41A-04 Bulk Product overview: 1N6278A from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 17.1V, 41A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 17.1V, 41A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1N6278A can be used for catalog matching and distributor lookup.
TVS DIODE 17.1VWM 27.7VC AXIAL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 905745-1N6278A | 1N6278A-ND | 144-1N6278A | 1N6278A |
| Product Name | TVS - TVS - Diodes - 1N6278A | TVS Diodes | 17.1V 41A TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | Axial | DO-201; DO-201AD, Axial | Bulk | Axial |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) |
| Configuration | Single | Single | ||
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts |