TVS DIODE 62.2VWM 112.8VC SQMELF
TVS DIODE 62.2VWM 112.8VC SQMELF
TVS DIODE 62.2VWM 112.8VC SQMELF
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-1N6128AUS/TR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | MELF; SQ-MELF, B |
| Peak Pulse Power | 500 watts |
| VC | 113 volts |