85.3V Clamp 5.9A Ipp Tvs Diode Through Hole Axial
TVS DIODE 47.1VWM 85.3VC AXIAL
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1N6125A-ND | 1N6125A |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | B, Axial | B, Axial |
| Peak Pulse Power | 500 watts | 500 watts |
| VC | 85.3 volts | 85.3 volts |