Vishay Precision Group TVS Diodes 1N6285A-E3/54

Description
53.9V Clamp 27.8A Ipp Tvs Diode Through Hole 1.5KE
Request a Quote Datasheet
Description
53.9V Clamp 27.8A Ipp Tvs Diode Through Hole 1.5KE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1N6285A-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
53.9V Clamp 27.8A Ipp Tvs Diode Through Hole 1.5KE

53.9V Clamp 27.8A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
TVS Diodes - 1N6285A-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
53.9V Clamp 27.8A Ipp Tvs Diode Through Hole 1.5KE

53.9V Clamp 27.8A Ipp Tvs Diode Through Hole 1.5KE

Buy Now Datasheet
53.9V TVS Protection Diode - 144-1N6285A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
53.9V TVS Protection Diode
144-1N6285A-E3/54
53.9V TVS Protection Diode 144-1N6285A-E3/54
TVS Diode 1.5kW Unidirectional 53.9V Clamping Voltage Product overview: 1N6285A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 53.9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 53.9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1N6285A-E3/54 can be used for catalog matching and distributor lookup.

TVS Diode 1.5kW Unidirectional 53.9V Clamping Voltage Product overview: 1N6285A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 53.9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 53.9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1N6285A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1016313-1N6285A-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1016313-1N6285A-E3/54
Circuit Protection - TVS - Diodes 1016313-1N6285A-E3/54
Win Source Part Number: 1016313-1N6285A-E3/5 4 Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR),Cut Tape (CT) Applications: General Purpose Standard Package: 1,400 Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 33.3V Voltage - Breakdown (Min): 37.1V Voltage - Clamping (Max) @ Ipp: 53.9V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 27.8A Mounting Type: Through Hole Package / Case: DO-201AA, DO-27, Axial Supplier Device Package: 1.5KE Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 1N6285A-E3/54GIDKR-N D,1N6285A-E3/54GIDKR INACTIVE,1N6285A-E3/ 54GITR,1N6285A-E3/54 -ND,1N6285A-E3/54GIC T,1N6285A-E3/54GIDKR Base Product Number: 1N6285

Win Source Part Number: 1016313-1N6285A-E3/54
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Standard Package: 1,400
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 33.3V
Voltage - Breakdown (Min): 37.1V
Voltage - Clamping (Max) @ Ipp: 53.9V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 27.8A
Mounting Type: Through Hole
Package / Case: DO-201AA, DO-27, Axial
Supplier Device Package: 1.5KE
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 1N6285A-E3/54GIDKR-ND,1N6285A-E3/54GIDKRINACTIVE,1N6285A-E3/54GITR,1N6285A-E3/54-ND,1N6285A-E3/54GICT,1N6285A-E3/54GIDKR
Base Product Number: 1N6285

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1N6285A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1N6285A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1N6285A-E3/54
TVS DIODE 33.3VWM 53.9VC 1.5KE

TVS DIODE 33.3VWM 53.9VC 1.5KE

Supplier's Site
TVS Diodes 1N6285A-E3/54
TVS DIODE 33.3VWM 53.9VC 1.5KE

TVS DIODE 33.3VWM 53.9VC 1.5KE

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1N6285A-E3/54GITR-ND 144-1N6285A-E3/54 1016313-1N6285A-E3/54 1N6285A-E3/54 1N6285A-E3/54
Product Name TVS Diodes 53.9V TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
Package DO-201; DO-201AA, DO-27, Axial Tape and Reel DO-201AA, DO-27, Axial 1.5KE DO-27; DO-201; DO-201AA, DO-27, Axial
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts 1500 watts
VC 53.9 volts 53.9 volts 53.9 volts 53.9 volts
VBR 37.1 volts 37.1 volts 37.1 volts 37.1 volts
Unlock Full Specs
to access all available technical data