Unidirectional ElectroStatic Discharge (ESD) protection diode, designed to protect one signal line from the damage caused by ESD and other transients. The device is housed in a leadless ultrasmall DFN1006-2 (SOD882) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
ESD and surge protection for interface lines
TVS DIODE 8VWM 15.5VC DFN10062
TVS DIODE 8VWM 15.5VC DFN10062
TVS DIODE 8VWM 15.5VC DFN10062
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | PESD8V0S1ULYL | 1727-PESD8V0S1ULYLTR-ND |
| Product Name | Unidirectional ESD protection diode | TVS Diodes |
| Diode Applications | Protector | |
| RoHS Compliant | RoHS | |
| VR | 8 volts | |
| IR | 0.5000 mA | |
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) |