Unidirectional ElectroStatic Discharge (ESD) protection diode in a small surface-mounted SMD plastic package (SC-90, SOD323F, 1.7 mm × 1.25 mm × 0.7 mm) designed to protect one signal line from ESD and transient overvoltage. It offers a peak pulse power of 890 W, a clamping voltage of 19 V, a leakage current of 0.3 µA, and ESD protection up to 30 kV per IEC 61000-4-2 level 4, with a surge current rating of 47 A per IEC 61000-4-5. The device is AEC-Q101 qualified and has a diode capacitance of 480 to 530 pF at 1 MHz and 0 V.
Unidirectional ElectroStatic Discharge (ESD) protection diode in a very small Surface-Mounted Device (SMD) plastic package designed to protect one signal line from the damage caused by ESD and transient overvoltage.
Features and benefits
Applications
TVS DIODE 5VWM 19VC SOD323F
TVS DIODE 5VWM 19VC SOD323F
19V Clamp 47A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323F
TVS DIODE 5VWM 19VC SOD323F
| Nexperia B.V. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | PESD5V0S1UJF | 1727-PESD5V0S1UJFCT-ND | PESD5V0S1UJF |
| Product Name | Unidirectional ESD protection for transient voltage suppression | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| Package | SOD-323; SOD323F SOD323F | SOD-323; SC-90, SOD-323F | SOD-323; SOD-323F |
| VBR | 7.3 volts | 6.2 volts | 6.2 volts |
| CT | 530 pF | ||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |