Low capacitance bidirectional ESD protection diode in an ultra-small SOD523 plastic package, measuring 1.2 mm x 0.8 mm x 0.6 mm, designed to protect one signal line from ESD and transient damage. It features a diode capacitance of 2.9 pF at 1 MHz and 0 V, a reverse leakage current of 5 nA, and provides ESD protection up to 10 kV according to IEC 61000-4-2 level 4. The device operates with a reverse standoff voltage of 5 V and supports junction temperatures up to 150 °C.
Low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode in a ultra-small and flat lead SOD523 plastic package designed to protect one signal line from the damage caused by ESD and other transients.
Features and benefits
Applications
Clamp Ipp Tvs Diode Surface Mount SOD-523
TVS DIODE 5VWM SOD523
| Nexperia B.V. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | PESD5V0U1BBYL | 1727-8532-2-ND | PESD5V0U1BBYL |
| Product Name | Low capacitance bidirectional ESD protection diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Applications | Protector | ||
| RoHS Compliant | RoHS | ||
| VR | 5 volts | ||
| IR | 0.1000 mA |