Extremely low capacitance bidirectional ESD protection diode, part of the TrEOS protection family, housed in a DSN0603-2 (SOD962-2) leadless ultra-small SMD package measuring 0.6 mm x 0.3 mm x 0.3 mm. It provides bidirectional ESD protection up to ±30 kV according to IEC 61000-4-2 and surge robustness of 15 A according to IEC 61000-4-5, with a reverse standoff voltage of 4 V and diode capacitance of 0.45 pF at 1 MHz and 0 V. The device is designed to protect one signal line from ESD and transients in portable electronics, communication systems, and similar applications.
Extremely low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, part of the TrEOS protection family . The device is housed in a DSN0603-2 (SOD962-2) leadless ultra small Surface-Mounted Device (SMD) package designed to protect one signal line from the damage caused by ESD and other transients.
Features and benefits
Applications
4.8V (Typ) Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2
4.8V (Typ) Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2
4.8V (Typ) Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2
PESD4V0 - Bidirectional ESD Protection Diode
TVS DIODE 4VWM 4.8VC DSN0603-2
ESD PROTECTION DIODE, 4.8V, SOD-962-2; Clamping Voltage Vc Max:4.8V; Diode Case Style:SOD-962; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
| Nexperia B.V. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | PESD4V0Z1BCSFYL | 1727-8345-1-ND | PESD4V0Z1BCSFYL | PESD4V0Z1BCSFYL | 69AC6305 |
| Product Name | Extremely low capacitance bidirectional ESD protection diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Esd Protection Diode, 4.8V, Sod-962-2; Clamping Voltage Vc Max Nexperia | |
| Diode Applications | Protector | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| VR | 4 volts | ||||
| IR | 0.0500 mA | ||||
| Configuration | Single |