Femtofarad bidirectional ESD protection diode designed to protect one signal line from ESD and other transients, packaged in a leadless ultra small DFN1006D-2 (SOD882D) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads, measuring 1 mm × 0.6 mm × 0.4 mm and a height of 0.37 mm. It offers bidirectional protection with a diode capacitance of 400 fF, an ESD clamping voltage of 30 V at 30 ns for ±8 kV, a leakage current of 1 nA, and protection up to 10 kV per IEC 61000-4-2, level 4, and MIL-STD-883 HBM. The device is qualified to AEC-Q101 for automotive applications.
Femtofarad bidirectional ElectroStatic Discharge (ESD) protection diode designed to protect one signal line from the damage caused by ESD and other transients. The device is encapsulated in a leadless ultra small DFN1006D-2 (SOD882D) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads.
The combination of extremely low capacitance, high ESD maximum rating and ultra small package makes the device ideal for high-speed data line protection and antenna protection applications.
Features and benefits
Applications
TVS DIODE 5.5VWM 15VC DFN1006D2
TVS DIODE 5.5VWM 15VC DFN1006D2
TVS DIODE 5.5VWM 15VC DFN1006D2
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | PESD5V0F1BLD-QYL | 1727-PESD5V0F1BLD-QYLTR-ND |
| Product Name | Femtofarad bidirectional ESD protection diode | TVS Diodes |
| Diode Applications | Protector | |
| RoHS Compliant | RoHS | |
| VR | 5.5 volts | |
| IR | 0.1000 mA | |
| Tj | 125 C (257 F) | -40 to 125 C (-40 to 257 F) |