Nexperia B.V. Extremely low capacitance bidirectional ESD protection diode PESD4V0W1BCSFYL

Description
Extremely low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, part of the TrEOS protection family . The device is housed in a DSN0603-2 (SOD962-2) leadless ultra small Surface-Mounted Device (SMD) package designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits Bidirectional ESD protection of one line Surge robustness IPPM = 20 A according to IEC 61000-4-5 Extremely low diode capacitance Cd = 0.5 pF Extremely low clamping to protect sensitive I/Os Extremely low-inductance protection path to ground ESD protection up to ± 30 kV according to IEC 61000-4-2 Ultra small SMD package Applications USB3.2 and HDMI2.0 data lines Cellular handsets and accessories Portable electronics Communication systems Computers and peripherals
Request a Quote Datasheet
Description
Extremely low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, part of the TrEOS protection family . The device is housed in a DSN0603-2 (SOD962-2) leadless ultra small Surface-Mounted Device (SMD) package designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits Bidirectional ESD protection of one line Surge robustness IPPM = 20 A according to IEC 61000-4-5 Extremely low diode capacitance Cd = 0.5 pF Extremely low clamping to protect sensitive I/Os Extremely low-inductance protection path to ground ESD protection up to ± 30 kV according to IEC 61000-4-2 Ultra small SMD package Applications USB3.2 and HDMI2.0 data lines Cellular handsets and accessories Portable electronics Communication systems Computers and peripherals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extremely low capacitance bidirectional ESD protection diode - PESD4V0W1BCSFYL - Nexperia B.V.
Nijmegen, Netherlands
Extremely low capacitance bidirectional ESD protection diode
PESD4V0W1BCSFYL
Extremely low capacitance bidirectional ESD protection diode PESD4V0W1BCSFYL
Extremely low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, part of the TrEOS protection family . The device is housed in a DSN0603-2 (SOD962-2) leadless ultra small Surface-Mounted Device (SMD) package designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits Bidirectional ESD protection of one line Surge robustness IPPM = 20 A according to IEC 61000-4-5 Extremely low diode capacitance Cd = 0.5 pF Extremely low clamping to protect sensitive I/Os Extremely low-inductance protection path to ground ESD protection up to ± 30 kV according to IEC 61000-4-2 Ultra small SMD package Applications USB3.2 and HDMI2.0 data lines Cellular handsets and accessories Portable electronics Communication systems Computers and peripherals

Extremely low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, part of the TrEOS protection family . The device is housed in a DSN0603-2 (SOD962-2) leadless ultra small Surface-Mounted Device (SMD) package designed to protect one signal line from the damage caused by ESD and other transients.

Features and benefits

  • Bidirectional ESD protection of one line
  • Surge robustness IPPM = 20 A according to IEC 61000-4-5
  • Extremely low diode capacitance Cd = 0.5 pF
  • Extremely low clamping to protect sensitive I/Os
  • Extremely low-inductance protection path to ground
  • ESD protection up to ± 30 kV according to IEC 61000-4-2
  • Ultra small SMD package

Applications

  • USB3.2 and HDMI2.0 data lines
  • Cellular handsets and accessories
  • Portable electronics
  • Communication systems
  • Computers and peripherals
Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1362272-PESD4V0W1BCSFYL - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1362272-PESD4V0W1BCSFYL
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1362272-PESD4V0W1BCSFYL
Win Source Part Number: 1362272-PESD4V0W1BCS FYL Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 58 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: TrEOS Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Supplier Device Package: DSN0603-2 Base Product Number: PESD4 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 4V (Max) Voltage - Breakdown (Min): 6.8V (Typ) Voltage - Clamping (Max) @ Ipp: 5.1V (Typ) Current - Peak Pulse (10/1000µs): 20A (8/20µs) Power Line Protection: No Capacitance @ Frequency: 0.5pF @ 1MHz

Win Source Part Number: 1362272-PESD4V0W1BCSFYL
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 58 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: TrEOS
Package: Tape & Reel
Product Status: Active
Package / Case: 0201 (0603 Metric)
Supplier Device Package: DSN0603-2
Base Product Number: PESD4
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 4V (Max)
Voltage - Breakdown (Min): 6.8V (Typ)
Voltage - Clamping (Max) @ Ipp: 5.1V (Typ)
Current - Peak Pulse (10/1000µs): 20A (8/20µs)
Power Line Protection: No
Capacitance @ Frequency: 0.5pF @ 1MHz

Buy Now Datasheet
TVS Protection Diode - 144-PESD4V0W1BCSFYL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-PESD4V0W1BCSFYL
TVS Protection Diode 144-PESD4V0W1BCSFYL
TVS DIODE 4VWM 5.1VC DSN0603-2 Product overview: PESD4V0W1BCSFYL from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD4V0W1BCSFYL can be used for catalog matching and distributor lookup.

TVS DIODE 4VWM 5.1VC DSN0603-2 Product overview: PESD4V0W1BCSFYL from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD4V0W1BCSFYL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1727-8346-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-8346-2-ND
TVS Diodes 1727-8346-2-ND
5.1V (Typ) Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2

5.1V (Typ) Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PESD4V0W1BCSFYL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PESD4V0W1BCSFYL
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PESD4V0W1BCSFYL
TVS DIODE 4VWM 5.1VC DSN0603-2

TVS DIODE 4VWM 5.1VC DSN0603-2

Supplier's Site
Esd Protection Diode, 5.1V, Sod-962-2; Clamping Voltage Vc Max Nexperia - 69AC6304 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, 5.1V, Sod-962-2; Clamping Voltage Vc Max Nexperia
69AC6304
Esd Protection Diode, 5.1V, Sod-962-2; Clamping Voltage Vc Max Nexperia 69AC6304
ESD PROTECTION DIODE, 5.1V, SOD-962-2; Clamping Voltage Vc Max:5.1V; Diode Case Style:SOD-962; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

ESD PROTECTION DIODE, 5.1V, SOD-962-2; Clamping Voltage Vc Max:5.1V; Diode Case Style:SOD-962; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number PESD4V0W1BCSFYL 1362272-PESD4V0W1BCSFYL 144-PESD4V0W1BCSFYL 1727-8346-2-ND PESD4V0W1BCSFYL 69AC6304
Product Name Extremely low capacitance bidirectional ESD protection diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Esd Protection Diode, 5.1V, Sod-962-2; Clamping Voltage Vc Max Nexperia
Diode Applications Protector
RoHS Compliant RoHS RoHS RoHS
VR 4 volts
IR 0.0500 mA
Package 0201 (0603 Metric) Tape & Reel (TR) 0201 (0603 Metric) DSN0603-2
Unlock Full Specs
to access all available technical data