Low capacitance unidirectional ElectroStatic Discharge (ESD) protection diode in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package, designed to protect one signal line from the damage caused by ESD and other transients.
Features and benefits
Application information
TVS DIODE 3.3VWM 18VC SOD523
TVS DIODE 3.3VWM 18VC SOD523
TVS DIODE 3.3VWM 18VC SOD523
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | PESD5Z3.3-QX | 1727-PESD5Z3.3-QXTR-ND |
| Product Name | Low capacitance unidirectional ESD protection diode | TVS Diodes |
| Diode Applications | Protector | |
| RoHS Compliant | RoHS | |
| VR | 3.3 volts | |
| IR | 0.0500 mA | |
| Tj | 150 C (302 F) | -65 to 150 C (-85 to 302 F) |