Nexperia B.V. Ultra low capacitance bidirectional ESD protection diode PESD7V0C1BSFYL

Description
Ultra low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, part of the TrEOS Protection family. This device is housed in a DSN0603-2 (SOD962) leadless ultra small Surface-Mounted Device (SMD) package. The TrEOS Protection family is optimized for safeguarding very sensitive high-speed interfaces against ESD pulses with a high level of robustness. Features and benefits Bidirectional ESD protection of one line Extremely low diode capacitance Cd = 0.2 pF ESD protection up to ±20 kV according to IEC 61000-4-2 Ultra small SMD package Applications ESD and surge protection for: ultra high-speed datalines very sensitive interface lines generic interface lines in portable electronics, communication, consumer and computing devices.
Request a Quote
Description
Ultra low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, part of the TrEOS Protection family. This device is housed in a DSN0603-2 (SOD962) leadless ultra small Surface-Mounted Device (SMD) package. The TrEOS Protection family is optimized for safeguarding very sensitive high-speed interfaces against ESD pulses with a high level of robustness. Features and benefits Bidirectional ESD protection of one line Extremely low diode capacitance Cd = 0.2 pF ESD protection up to ±20 kV according to IEC 61000-4-2 Ultra small SMD package Applications ESD and surge protection for: ultra high-speed datalines very sensitive interface lines generic interface lines in portable electronics, communication, consumer and computing devices.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Ultra low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, part of the TrEOS Protection family, housed in a DSN0603-2 (SOD962) leadless SMD package measuring 0.6 mm x 0.3 mm x 0.3 mm. It provides bidirectional ESD protection for one line with a diode capacitance of 0.2 pF at 1 MHz and 0 V, and safeguards against ESD pulses up to ±20 kV according to IEC 61000-4-2. The device is rated for a maximum junction temperature of 150 °C and an ambient temperature range of -40 °C to 125 °C. Designed for ESD and surge protection in ultra high-speed, sensitive, and generic interface lines within portable electronics, communication, consumer, and computing devices.

Datasheet Summary
Powered by GS/AI

Ultra low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, part of the TrEOS Protection family, housed in a DSN0603-2 (SOD962) leadless SMD package measuring 0.6 mm x 0.3 mm x 0.3 mm. It provides bidirectional ESD protection for one line with a diode capacitance of 0.2 pF at 1 MHz and 0 V, and safeguards against ESD pulses up to ±20 kV according to IEC 61000-4-2. The device is rated for a maximum junction temperature of 150 °C and an ambient temperature range of -40 °C to 125 °C. Designed for ESD and surge protection in ultra high-speed, sensitive, and generic interface lines within portable electronics, communication, consumer, and computing devices.

Suppliers

Company
Product
Description
Supplier Links
Ultra low capacitance bidirectional ESD protection diode - PESD7V0C1BSFYL - Nexperia B.V.
Nijmegen, Netherlands
Ultra low capacitance bidirectional ESD protection diode
PESD7V0C1BSFYL
Ultra low capacitance bidirectional ESD protection diode PESD7V0C1BSFYL
Ultra low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, part of the TrEOS Protection family. This device is housed in a DSN0603-2 (SOD962) leadless ultra small Surface-Mounted Device (SMD) package. The TrEOS Protection family is optimized for safeguarding very sensitive high-speed interfaces against ESD pulses with a high level of robustness. Features and benefits Bidirectional ESD protection of one line Extremely low diode capacitance Cd = 0.2 pF ESD protection up to ±20 kV according to IEC 61000-4-2 Ultra small SMD package Applications ESD and surge protection for: ultra high-speed datalines very sensitive interface lines generic interface lines in portable electronics, communication, consumer and computing devices.

Ultra low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, part of the TrEOS Protection family. This device is housed in a DSN0603-2 (SOD962) leadless ultra small Surface-Mounted Device (SMD) package. The TrEOS Protection family is optimized for safeguarding very sensitive high-speed interfaces against ESD pulses with a high level of robustness.

Features and benefits

  • Bidirectional ESD protection of one line
  • Extremely low diode capacitance Cd = 0.2 pF
  • ESD protection up to ±20 kV according to IEC 61000-4-2
  • Ultra small SMD package

Applications

ESD and surge protection for:

  • ultra high-speed datalines
  • very sensitive interface lines
  • generic interface lines

in portable electronics, communication, consumer and computing devices.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1334977-PESD7V0C1BSFYL - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1334977-PESD7V0C1BSFYL
Circuit Protection - TVS - Diodes 1334977-PESD7V0C1BSFYL
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1334977-PESD7V0C1BSF YL Category: Circuit Protection>TVS - Diodes Packaging: Reel - TR Type: Zener Applications: General Purpose Standard Package: 9,000 Mounting: Surface Mount Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 7V (Max) Voltage - Breakdown (Min): 7.5V Voltage - Clamping (Max) @ Ipp: 5.5V Power Line Protection: No Capacitance @ Frequency: 0.2pF @ 1MHz Current - Peak Pulse (10/1000µs): 9A (8/20µs) Supplier Device Package: DSN0603-2 Temperature Range - Operating: -40°C ~ 125°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1727-PESD7V0C1BSFYLD KR,1727-PESD7V0C1BSF YLTR,NEXNEXPESD7V0C1 BSFYL,PESD7V0C1BSFYL -ND,2156-PESD7V0C1BS FYL-NEX,934660139315 ,1727-PESD7V0C1BSFYL CT Base Product Number: PESD7V0 RoHS Status: ROHS3 Compliant

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1334977-PESD7V0C1BSFYL
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Standard Package: 9,000
Mounting: Surface Mount
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 7V (Max)
Voltage - Breakdown (Min): 7.5V
Voltage - Clamping (Max) @ Ipp: 5.5V
Power Line Protection: No
Capacitance @ Frequency: 0.2pF @ 1MHz
Current - Peak Pulse (10/1000µs): 9A (8/20µs)
Supplier Device Package: DSN0603-2
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1727-PESD7V0C1BSFYLDKR,1727-PESD7V0C1BSFYLTR,NEXNEXPESD7V0C1BSFYL,PESD7V0C1BSFYL-ND,2156-PESD7V0C1BSFYL-NEX,934660139315,1727-PESD7V0C1BSFYLCT
Base Product Number: PESD7V0
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Low-Power TVS Protection Diode - 144-PESD7V0C1BSFYL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power TVS Protection Diode
144-PESD7V0C1BSFYL
Low-Power TVS Protection Diode 144-PESD7V0C1BSFYL
PESD7V0C1BSF - Ultra low capacitance bidirectional ESD protection diode Product overview: PESD7V0C1BSFYL from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Low-Power, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD7V0C1BSFYL can be used for catalog matching and distributor lookup.

PESD7V0C1BSF - Ultra low capacitance bidirectional ESD protection diode Product overview: PESD7V0C1BSFYL from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Low-Power, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD7V0C1BSFYL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1727-PESD7V0C1BSFYLTR-ND - DigiKey
Thief River Falls, MN, United States
5.5V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2

5.5V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2

Buy Now Datasheet
Esd Protection Diode, 7V, Sod-962; Clamping Voltage Vc Max Nexperia - 65AC6227 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, 7V, Sod-962; Clamping Voltage Vc Max Nexperia
65AC6227
Esd Protection Diode, 7V, Sod-962; Clamping Voltage Vc Max Nexperia 65AC6227
ESD PROTECTION DIODE, 7V, SOD-962; Clamping Voltage Vc Max:5.5V; Diode Case Style:SOD-962; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

ESD PROTECTION DIODE, 7V, SOD-962; Clamping Voltage Vc Max:5.5V; Diode Case Style:SOD-962; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet
TVS Diodes PESD7V0C1BSFYL
TVS DIODE 7VWM 5.5VC DSN0603-2

TVS DIODE 7VWM 5.5VC DSN0603-2

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PESD7V0C1BSFYL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PESD7V0C1BSFYL
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PESD7V0C1BSFYL
TVS DIODE 7VWM 5.5VC DSN0603-2

TVS DIODE 7VWM 5.5VC DSN0603-2

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number PESD7V0C1BSFYL 1334977-PESD7V0C1BSFYL 144-PESD7V0C1BSFYL 1727-PESD7V0C1BSFYLTR-ND 65AC6227 PESD7V0C1BSFYL PESD7V0C1BSFYL
Product Name Ultra low capacitance bidirectional ESD protection diode Circuit Protection - TVS - Diodes Low-Power TVS Protection Diode TVS Diodes Esd Protection Diode, 7V, Sod-962; Clamping Voltage Vc Max Nexperia TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Applications Protector
RoHS Compliant RoHS RoHS RoHS
VR 7 volts
IR 0.0500 mA
Tj 150 C (302 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data