12V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006B-3
TVS DIODE 5VWM 12VC DFN1006B-3 Product overview: PESD5V0U2BMB,315 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD5V0U2BMB,315
Trans Voltage Suppressor Diode, 5V V(RWM), Bidirectional
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1727-PESD5V0U2BMB,315TR-ND | 144-PESD5V0U2BMB,315 | PESD5V0U2BMB,315 |
| Product Name | TVS Diodes | TVS Protection Diode | |
| Configuration | Single | Single | |
| Package | 3-XFDFN | Tape & Reel (TR) | |
| VC | 12 volts | ||
| VBR | 5.5 volts |