Very low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode in an SOD882 leadless ultra-small plastic package, designed to protect one signal line from the damage caused by ESD and other transients.
Features and benefits
Applications
TVS DIODE 5VWM 14VC DFN10062
TVS DIODE 5VWM 14VC DFN10062
TVS DIODE 5VWM 14VC DFN10062
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | PESD5V0S1BL-QYL | 1727-PESD5V0S1BL-QYLDKR-ND |
| Product Name | Low capacitance bidirectional ESD protection diode | TVS Diodes |
| Diode Applications | Protector | |
| RoHS Compliant | RoHS | |
| VR | 5 volts | |
| IR | 0.1000 mA | |
| Tj | 150 C (302 F) | -65 to 150 C (-85 to 302 F) |