Nexperia B.V. Ultra low capacitance unidirectional double ESD protection diode PESD5V0X2UMBYL

Description
Ultra low capacitance unidirectional double ElectroStatic Discharge (ESD) protection diode in a DFN1006B-3 (SOT883B) leadless ultra small Surface-Mounted Device (SMD) plastic package, designed to protect up to two signal lines from the damage caused by ESD and other transients. Features and benefits Ultra low diode capacitance: Cd = 0.50 pF Ultra low package height of only 0.37 mm ESD protection up to 10 kV; IEC 61000-4-2 IPPM = 1.5 A; IEC 61000-4-5 (surge) Applications High-speed data lines Portable electronics Communication systems Computers and peripherals
Request a Quote Datasheet
Description
Ultra low capacitance unidirectional double ElectroStatic Discharge (ESD) protection diode in a DFN1006B-3 (SOT883B) leadless ultra small Surface-Mounted Device (SMD) plastic package, designed to protect up to two signal lines from the damage caused by ESD and other transients. Features and benefits Ultra low diode capacitance: Cd = 0.50 pF Ultra low package height of only 0.37 mm ESD protection up to 10 kV; IEC 61000-4-2 IPPM = 1.5 A; IEC 61000-4-5 (surge) Applications High-speed data lines Portable electronics Communication systems Computers and peripherals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra low capacitance unidirectional double ESD protection diode - PESD5V0X2UMBYL - Nexperia B.V.
Nijmegen, Netherlands
Ultra low capacitance unidirectional double ESD protection diode
PESD5V0X2UMBYL
Ultra low capacitance unidirectional double ESD protection diode PESD5V0X2UMBYL
Ultra low capacitance unidirectional double ElectroStatic Discharge (ESD) protection diode in a DFN1006B-3 (SOT883B) leadless ultra small Surface-Mounted Device (SMD) plastic package, designed to protect up to two signal lines from the damage caused by ESD and other transients. Features and benefits Ultra low diode capacitance: Cd = 0.50 pF Ultra low package height of only 0.37 mm ESD protection up to 10 kV; IEC 61000-4-2 IPPM = 1.5 A; IEC 61000-4-5 (surge) Applications High-speed data lines Portable electronics Communication systems Computers and peripherals

Ultra low capacitance unidirectional double ElectroStatic Discharge (ESD) protection diode in a DFN1006B-3 (SOT883B) leadless ultra small Surface-Mounted Device (SMD) plastic package, designed to protect up to two signal lines from the damage caused by ESD and other transients.

Features and benefits

  • Ultra low diode capacitance: Cd = 0.50 pF
  • Ultra low package height of only 0.37 mm
  • ESD protection up to 10 kV; IEC 61000-4-2
  • IPPM = 1.5 A; IEC 61000-4-5 (surge)

Applications

  • High-speed data lines
  • Portable electronics
  • Communication systems
  • Computers and peripherals
Supplier's Site Datasheet
TVS - TVS - Diodes - PESD5V0X2UMBYL - 1087633-PESD5V0X2UMBYL - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - PESD5V0X2UMBYL
1087633-PESD5V0X2UMBYL
TVS - TVS - Diodes - PESD5V0X2UMBYL 1087633-PESD5V0X2UMBYL
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1087633-PESD5V0X2UMB YL Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 2 Capacitance @ Frequency: 0.5pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TA) Case / Package: DFN1006-3 STAND-OFF Voltage (Vwm): 5V (Max) Minimum Breakdown Voltage: 7.5V Max Clamping Voltage: 14V Peak Pulse Current(Ippm): 1.5A (8/20μs) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1087633-PESD5V0X2UMBYL
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 2
Capacitance @ Frequency: 0.5pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TA)
Case / Package: DFN1006-3
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 7.5V
Max Clamping Voltage: 14V
Peak Pulse Current(Ippm): 1.5A (8/20μs)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - PESD5V0X2UMBYL - Rochester Electronics
Newburyport, MA, United States
PESD5V0X2UMB - Trans Voltage Suppressor Diode, 5V, Unidirectional, 2 Element, XQFN3

PESD5V0X2UMB - Trans Voltage Suppressor Diode, 5V, Unidirectional, 2 Element, XQFN3

Supplier's Site Datasheet
TVS Diodes - 1727-PESD5V0X2UMBYLCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 5VWM 14VC SOT883

TVS DIODE 5VWM 14VC SOT883

Buy Now Datasheet
TVS Diodes - 1727-PESD5V0X2UMBYLDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 5VWM 14VC SOT883

TVS DIODE 5VWM 14VC SOT883

Buy Now Datasheet
TVS Diodes - 1727-PESD5V0X2UMBYLTR-ND - DigiKey
Thief River Falls, MN, United States
14V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-883

14V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-883

Buy Now Datasheet
Singapore, Singapore
Low-Power DFN TVS Protection Diode
144-PESD5V0X2UMBYL
Low-Power DFN TVS Protection Diode 144-PESD5V0X2UMBYL
PESD5V0X2UMB - Ultra low capacitance unidirectional double ESD protection diode DFN 3-Pin Product overview: PESD5V0X2UMBYL from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, DFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Low-Power, DFN, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD5V0X2UMBYL can be used for catalog matching and distributor lookup.

PESD5V0X2UMB - Ultra low capacitance unidirectional double ESD protection diode DFN 3-Pin Product overview: PESD5V0X2UMBYL from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, DFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Low-Power, DFN, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD5V0X2UMBYL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PESD5V0X2UMBYL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PESD5V0X2UMBYL
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PESD5V0X2UMBYL
TVS DIODE 5VWM 14VC SOT883

TVS DIODE 5VWM 14VC SOT883

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number PESD5V0X2UMBYL 1087633-PESD5V0X2UMBYL PESD5V0X2UMBYL 1727-PESD5V0X2UMBYLCT-ND 144-PESD5V0X2UMBYL PESD5V0X2UMBYL
Product Name Ultra low capacitance unidirectional double ESD protection diode TVS - TVS - Diodes - PESD5V0X2UMBYL TVS Diodes Low-Power DFN TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Applications Protector
RoHS Compliant RoHS RoHS
VR 5 volts
IR 0.0100 mA
Tj 150 C (302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

TVS Protection Diode - 144-IP4327CX15,135 - ERSAELECTRONICS PTE. LTD.
Specs
Configuration Single
RoHS Compliant RoHS
Package Tape & Reel (TR)
View Details
3 suppliers
400 W Transient Voltage Suppressor - P4SMA75CAJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1001-1 SOD1001-1
Tj 150 C (302 F)
View Details
High surge current unidirectional double ESD protection diodes - MMBZ16VTAL-QR - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOT23; SOT23 SOT23
IR 0.0050 mA
View Details
2 suppliers
Double ESD protection diode for transient overvoltage suppression - MMBZ15VDL-QR - Nexperia B.V.
Specs
Diode Applications Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers