Bidirectional ElectroStatic Discharge (ESD) protection diode in an ultra-small and flat lead SOD523 plastic package designed to protect one signal line from the damage caused by ESD and other transients.
Features and benefits
Applications
TVS DIODE 5VWM 14VC SOD523
TVS DIODE 5VWM 14VC SOD523
TVS DIODE 5VWM 14VC SOD523
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | PESD5V0S1BBF | 1727-PESD5V0S1BBFDKR-ND |
| Product Name | Bidirectional ESD protection diode | TVS Diodes |
| Diode Applications | Protector | |
| RoHS Compliant | RoHS | |
| VR | 5 volts | |
| IR | 0.1000 mA | |
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) |