150V (Typ) Clamp Ipp Tvs Diode Surface Mount SOT-23-3
150V (Typ) Clamp Ipp Tvs Diode Surface Mount SOT-23-3
150V (Typ) Clamp Ipp Tvs Diode Surface Mount SOT-23-3
Trans Voltage Suppressor Diode, Bidirectional, 2 Element, Silicon, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: PGB102ST23WRHF from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PGB102ST23WRHF can be used for catalog matching and distributor lookup.
TVS DIODE 24VWM 150VC SOT23-3
DIODE, ESD PROTECTION, 24V, SOT-23-3; Clamping Voltage Vc Max:150V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:24V; Power Dissipation Pd:-; Product Range:PulseGuard PGB1 Series; Automotive Qualification Standard:-;RoHS Compliant: Yes
ESD PROTECTION DEVICE, 24V, SOT-23; Clamping Voltage Vc Max:150V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:24V; Power Dissipation Pd:-; Product Range:PGB1 Series; Automotive Qualification Standard:- RoHS Compliant: Yes
ESD PROTECTION DEVICE, 24V, SOT-23; Clamping Voltage Vc Max:150V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:24V; Power Dissipation Pd:-; Product Range:PGB1 Series; Automotive Qualification Standard:- RoHS Compliant: Yes
TVS DIODE 24VWM 150VC SOT23-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | F3800DKR-ND | 144-PGB102ST23WRHF | PGB102ST23WRHF | 38AC2141 | PGB102ST23WRHF |
| Product Name | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Esd Protection, 24V, Sot-23-3; Clamping Voltage Vc Max Littelfuse | TVS Diodes |
| Configuration | Single | Single | |||
| Package | SOT23; 3-SMD, SOT-23-3 Variant | Tape and Reel | SOT23; SOT-23-3 | SOT23; 3-SMD, SOT-23-3 Variant | |
| VC | 150 volts | 150 volts | 150 volts |