Nexperia B.V. Unidirectional ESD protection for transient voltage suppression PESD5V0S1UAF

Description
Unidirectional ElectroStatic Discharge (ESD) protection diodes in a very small SOD323 Surface-Mounted Device (SMD) plastic package designed to protect one signal line from the damage caused by ESD and transient overvoltage. Features and benefits Transient Voltage Suppression (TVS) protection of one line Max. peak pulse power: PPP = 890 W Low clamping voltage: VCL = 19 V Low leakage current: IRM = 0.3 µA ESD protection up to 30 kV IEC 61000-4-2; level 4 (ESD) IEC 61000-4-5 (surge); IPP = 47 A AEC-Q101 qualified Applications Computers and peripherals Audio and video equipment Cellular handsets and accessories Communication systems Portable electronics Medical and industrial equipment
Request a Quote Datasheet
Description
Unidirectional ElectroStatic Discharge (ESD) protection diodes in a very small SOD323 Surface-Mounted Device (SMD) plastic package designed to protect one signal line from the damage caused by ESD and transient overvoltage. Features and benefits Transient Voltage Suppression (TVS) protection of one line Max. peak pulse power: PPP = 890 W Low clamping voltage: VCL = 19 V Low leakage current: IRM = 0.3 µA ESD protection up to 30 kV IEC 61000-4-2; level 4 (ESD) IEC 61000-4-5 (surge); IPP = 47 A AEC-Q101 qualified Applications Computers and peripherals Audio and video equipment Cellular handsets and accessories Communication systems Portable electronics Medical and industrial equipment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unidirectional ESD protection for transient voltage suppression - PESD5V0S1UAF - Nexperia B.V.
Nijmegen, Netherlands
Unidirectional ESD protection for transient voltage suppression
PESD5V0S1UAF
Unidirectional ESD protection for transient voltage suppression PESD5V0S1UAF
Unidirectional ElectroStatic Discharge (ESD) protection diodes in a very small SOD323 Surface-Mounted Device (SMD) plastic package designed to protect one signal line from the damage caused by ESD and transient overvoltage. Features and benefits Transient Voltage Suppression (TVS) protection of one line Max. peak pulse power: PPP = 890 W Low clamping voltage: VCL = 19 V Low leakage current: IRM = 0.3 µA ESD protection up to 30 kV IEC 61000-4-2; level 4 (ESD) IEC 61000-4-5 (surge); IPP = 47 A AEC-Q101 qualified Applications Computers and peripherals Audio and video equipment Cellular handsets and accessories Communication systems Portable electronics Medical and industrial equipment

Unidirectional ElectroStatic Discharge (ESD) protection diodes in a very small SOD323 Surface-Mounted Device (SMD) plastic package designed to protect one signal line from the damage caused by ESD and transient overvoltage.

Features and benefits

  • Transient Voltage Suppression (TVS) protection of one line
  • Max. peak pulse power: PPP = 890 W
  • Low clamping voltage: VCL = 19 V
  • Low leakage current: IRM = 0.3 µA
  • ESD protection up to 30 kV
  • IEC 61000-4-2; level 4 (ESD)
  • IEC 61000-4-5 (surge); IPP = 47 A
  • AEC-Q101 qualified

Applications

  • Computers and peripherals
  • Audio and video equipment
  • Cellular handsets and accessories
  • Communication systems
  • Portable electronics
  • Medical and industrial equipment
Supplier's Site Datasheet
TVS - TVS - Diodes - PESD5V0S1UAF - 1087594-PESD5V0S1UAF - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - PESD5V0S1UAF
1087594-PESD5V0S1UAF
TVS - TVS - Diodes - PESD5V0S1UAF 1087594-PESD5V0S1UAF
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1087594-PESD5V0S1UAF Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 480pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TA) Case / Package: SOD-323 STAND-OFF Voltage (Vwm): 5V (Max) Minimum Breakdown Voltage: 6.2V Max Clamping Voltage: 19V Peak Pulse Current(Ippm): 47A (8/20μs) Power Dissipation - Pd: 890W Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1087594-PESD5V0S1UAF
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 480pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TA)
Case / Package: SOD-323
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 6.2V
Max Clamping Voltage: 19V
Peak Pulse Current(Ippm): 47A (8/20μs)
Power Dissipation - Pd: 890W
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - 1727-2750-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-2750-6-ND
TVS Diodes 1727-2750-6-ND
19V Clamp 47A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

19V Clamp 47A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - 1727-2750-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-2750-1-ND
TVS Diodes 1727-2750-1-ND
19V Clamp 47A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

19V Clamp 47A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - 1727-2750-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-2750-2-ND
TVS Diodes 1727-2750-2-ND
19V Clamp 47A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

19V Clamp 47A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-PESD5V0S1UAF
TVS Protection Diode 144-PESD5V0S1UAF
TVS DIODE 5VWM 19VC SOD323 Product overview: PESD5V0S1UAF from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD5V0S1UAF can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 19VC SOD323 Product overview: PESD5V0S1UAF from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD5V0S1UAF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PESD5V0S1UAF - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PESD5V0S1UAF
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PESD5V0S1UAF
TVS DIODE 5VWM 19VC SOD323

TVS DIODE 5VWM 19VC SOD323

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number PESD5V0S1UAF 1087594-PESD5V0S1UAF 1727-2750-6-ND 144-PESD5V0S1UAF PESD5V0S1UAF
Product Name Unidirectional ESD protection for transient voltage suppression TVS - TVS - Diodes - PESD5V0S1UAF TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS
Package SOD-323; SOD323 SOD323 SOD-323; SOD-323 SOD-323; SC-76, SOD-323 Tape & Reel (TR) SOD-323; SOD-323
VBR 7.3 volts 6.2 volts 6.2 volts 6.2 volts
CT 530 pF 480 pF
Tj 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data