Low capacitance bidirectional ESD protection diode in a DFN1006-2 (SOD882) leadless ultra-small plastic package, measuring 1 mm × 0.6 mm × 0.48 mm, designed to protect one signal line from ESD and transient events. Features a diode capacitance of 2.9 pF at 1 MHz and 0 V, an ultra-low leakage current of 5 nA, and ESD protection up to 10 kV per IEC 61000-4-2, level 4. Operates with a reverse standoff voltage of 5 V and junction temperature range from -55 °C to 150 °C.
Low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode in an SOD882 leadless ultra-small plastic package, designed to protect one signal line from the damage caused by ESD and other transients.
Features and benefits
Applications
TVS DIODE 5VWM DFN10062
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | PESD5V0U1BLZ | 1727-PESD5V0U1BLZDKR-ND |
| Product Name | Low capacitance bidirectional ESD protection diode | TVS Diodes |
| Diode Applications | Protector | |
| RoHS Compliant | RoHS | |
| VR | 5 volts | |
| IR | 0.1000 mA |