PESD4V0X2UM - Extremely low capacitance unidirectional ESD protection diode array
4V (Typ) Clamp 11.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-883
4V (Typ) Clamp 11.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-883
4V (Typ) Clamp 11.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-883
TVS DIODE 4VWM 4VC SOT883
| Rochester Electronics | DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | PESD4V0X2UMZ | 1727-PESD4V0X2UMZDKR-ND | 2604691 | PESD4V0X2UMZ |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Life Cycle Stage | Active | |||
| RoHS Compliant | RoHS | RoHS | ||
| Package | SOT883 | SC-101, SOT-883 | SOT-883 | SOT-883 |
| Configuration | Single | |||
| VC | 4 volts | 4 volts |