Bidirectional ElectroStatic Discharge (ESD) protection diode in a very small SOD323 (SC-76) surface-mounted plastic package measuring 1.7 mm × 1.25 mm × 0.95 mm, designed to protect one signal line from ESD and other transients. It offers bidirectional ESD protection with a maximum peak pulse power of 130 W, a clamping voltage of 14 V, and a leakage current of 5 nA. It complies with IEC 61000-4-2, level 4 (ESD) for up to 30 kV contact discharge and IEC 61000-4-5 for a peak pulse current of 12 A. The device has a diode capacitance of 35 to 45 pF at 1 MHz and 0 V, and operates from -55 °C to 150 °C ambient temperature.
Bidirectional ElectroStatic Discharge (ESD) protection diode in very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package designed to protect one signal line from the damage caused by ESD and other transients.
Features and benefits
Applications
14V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
TVS DIODE 5VWM 14VC SOD323
TVS DIODE 5VWM 14VC SOD323
TVS DIODE 5VWM 14VC SOD323
TVS DIODE 5VWM 14VC SOD323
| Nexperia B.V. | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | PESD5V0S1BAF | 1727-PESD5V0S1BAFTR-ND | PESD5V0S1BAF | PESD5V0S1BAF |
| Product Name | Bidirectional ESD protection diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Diode Applications | Protector | |||
| RoHS Compliant | RoHS | |||
| VR | 5 volts | |||
| IR | 0.1000 mA | |||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |