Manufacturer: Littelfuse Inc.
Win Source Part Number: 1087738-PGB1010603MR
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 125°C (TJ)
Case / Package: 0603 (1608 Metric)
STAND-OFF Voltage (Vwm): 24V
Max Clamping Voltage: 150V (Typ)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
TVS Diode, Bidirectional, 24V, 150V Clamp, 0.06pF, 0603 SMD Product overview: PGB1010603MRHF from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 24V, 150V, 0.06pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 24V, 150V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PGB1010603MRHF can be used for catalog matching and distributor lookup.
150V (Typ) Clamp Ipp Tvs Diode Surface Mount 0603 (1608 Metric)
150V (Typ) Clamp Ipp Tvs Diode Surface Mount 0603 (1608 Metric)
150V (Typ) Clamp Ipp Tvs Diode Surface Mount 0603 (1608 Metric)
TVS DIODE 24VWM 150VC 0603
TVS DIODE 24VWM 150VC 0603
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1087738-PGB1010603MRHF | 144-PGB1010603MRHF | F3801DKR-ND | PGB1010603MRHF | PGB1010603MRHF |
| Product Name | TVS - TVS - Diodes - PGB1010603MRHF | SMD 24V 150V 0.06pF TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Package | 0603 (1608 Metric) | Tape and Reel | 0603 (1608 Metric) | 0603 (1608 Metric) | 0603 (1608 Metric) |
| VWM | 24 volts | ||||
| VC | 150 volts | 150 volts | 150 volts | 150 volts | |
| Tj | -65 to 125 C (-85 to 257 F) | -65 C (-85 F) | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) |