Nexperia B.V. TVS Diodes PESD5V5V1BCSNYL

Description
10.2V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount DSN0402B
Request a Quote Datasheet
Description
10.2V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount DSN0402B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1727-PESD5V5V1BCSNYLTR-ND - DigiKey
Thief River Falls, MN, United States
10.2V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount DSN0402B

10.2V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount DSN0402B

Buy Now Datasheet
TVS Diodes - 1727-PESD5V5V1BCSNYLDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 5.5VWM 10.2VC DSN0402B

TVS DIODE 5.5VWM 10.2VC DSN0402B

Buy Now Datasheet
TVS Diodes - 1727-PESD5V5V1BCSNYLCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 5.5VWM 10.2VC DSN0402B

TVS DIODE 5.5VWM 10.2VC DSN0402B

Buy Now Datasheet
TVS Protection Diode - 144-PESD5V5V1BCSNYL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-PESD5V5V1BCSNYL
TVS Protection Diode 144-PESD5V5V1BCSNYL
PESD5V5V1BCSN - Extremely low clamping bidirectional ESD protection diode Product overview: PESD5V5V1BCSNYL from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD5V5V1BCSNYL can be used for catalog matching and distributor lookup.

PESD5V5V1BCSN - Extremely low clamping bidirectional ESD protection diode Product overview: PESD5V5V1BCSNYL from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD5V5V1BCSNYL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 958674-PESD5V5V1BCSNYL - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
958674-PESD5V5V1BCSNYL
Circuit Protection - TVS - Diodes 958674-PESD5V5V1BCSNYL
Win Source Part Number: 958674-PESD5V5V1BCSN YL Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel (TR) Applications: Telecom Standard Package: 10,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5.5V (Max) Voltage - Clamping (Max) @ Ipp: 10.2V Power Line Protection: No Capacitance @ Frequency: 8.6pF @ 1MHz Current - Peak Pulse (10/1000µs): 8A (8/20µs) Package / Case: 01005 (0402 Metric) Supplier Device Package: DSN0402B Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Nexperia USA Inc. Other Names: 934660598315 Base Product Number: PESD5V5

Win Source Part Number: 958674-PESD5V5V1BCSNYL
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR)
Applications: Telecom
Standard Package: 10,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5.5V (Max)
Voltage - Clamping (Max) @ Ipp: 10.2V
Power Line Protection: No
Capacitance @ Frequency: 8.6pF @ 1MHz
Current - Peak Pulse (10/1000µs): 8A (8/20µs)
Package / Case: 01005 (0402 Metric)
Supplier Device Package: DSN0402B
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Nexperia USA Inc.
Other Names: 934660598315
Base Product Number: PESD5V5

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PESD5V5V1BCSNYL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PESD5V5V1BCSNYL
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PESD5V5V1BCSNYL
TVS DIODE 5.5VWM 10.2VC DSN0402B

TVS DIODE 5.5VWM 10.2VC DSN0402B

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1727-PESD5V5V1BCSNYLTR-ND 144-PESD5V5V1BCSNYL 958674-PESD5V5V1BCSNYL PESD5V5V1BCSNYL
Product Name TVS Diodes TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package 01005 (0402 Metric) 01005 (0402 Metric) DSN0402B
VC 10.2 volts 10.2 volts 10.2 volts
Unlock Full Specs
to access all available technical data