PANJIT SemiConductor Discrete Semiconductor Products - Diodes - Rectifiers - Single PG600J_R2_00001

Description
Win Source Part Number: 963456-PG600J_R2_000 01 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 800 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 1 V @ 6 A Current - Reverse Leakage @ Vr: 1 µA @ 600 V Capacitance @ Vr, F: 150pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Through Hole Package / Case: P600, Axial Supplier Device Package: P600 ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-PG600J_R2_00001 DKR-ND,3757-PG600J_R 2_00001CT,3757-PG600 J_R2_00001DKRINACTIV E,3757-PG600J_R2_000 01TR,3757-PG600J_R2_ 00001DKR
Request a Quote Datasheet
Description
Win Source Part Number: 963456-PG600J_R2_000 01 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 800 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 1 V @ 6 A Current - Reverse Leakage @ Vr: 1 µA @ 600 V Capacitance @ Vr, F: 150pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Through Hole Package / Case: P600, Axial Supplier Device Package: P600 ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-PG600J_R2_00001 DKR-ND,3757-PG600J_R 2_00001CT,3757-PG600 J_R2_00001DKRINACTIV E,3757-PG600J_R2_000 01TR,3757-PG600J_R2_ 00001DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 963456-PG600J_R2_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
963456-PG600J_R2_00001
Discrete Semiconductor Products - Diodes - Rectifiers - Single 963456-PG600J_R2_00001
Win Source Part Number: 963456-PG600J_R2_000 01 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 800 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 1 V @ 6 A Current - Reverse Leakage @ Vr: 1 µA @ 600 V Capacitance @ Vr, F: 150pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Through Hole Package / Case: P600, Axial Supplier Device Package: P600 ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-PG600J_R2_00001 DKR-ND,3757-PG600J_R 2_00001CT,3757-PG600 J_R2_00001DKRINACTIV E,3757-PG600J_R2_000 01TR,3757-PG600J_R2_ 00001DKR

Win Source Part Number: 963456-PG600J_R2_00001
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 800
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 6 A
Current - Reverse Leakage @ Vr: 1 µA @ 600 V
Capacitance @ Vr, F: 150pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Through Hole
Package / Case: P600, Axial
Supplier Device Package: P600
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-PG600J_R2_00001DKR-ND,3757-PG600J_R2_00001CT,3757-PG600J_R2_00001DKRINACTIVE,3757-PG600J_R2_00001TR,3757-PG600J_R2_00001DKR

Buy Now Datasheet
Single Diodes - 3757-PG600J_R2_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 6A Through Hole P600

Diode Standard 600V 6A Through Hole P600

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Diodes Diodes
Product Number 963456-PG600J_R2_00001 3757-PG600J_R2_00001TR-ND
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5235BRL - 905691-1N5235BRL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details