Bidirectional ElectroStatic Discharge (ESD) protection diode in a very small SOD323 (SC-76) SMD plastic package measuring 1.7 mm x 1.25 mm x 0.95 mm, designed to protect one signal line from ESD and other transients. It has a reverse standoff voltage of 5 V, a diode capacitance of 75 pF at 1 MHz and 0 V, a peak pulse power of 500 W, a clamping voltage of 33 V, and an ultra-low leakage current of 0.01 μA. It provides ESD protection up to 30 kV per IEC 61000-4-2 contact discharge and handles surge currents up to 15 A per IEC 61000-4-5. The device is qualified for operation from -65 °C to 150 °C ambient temperature and meets MIL-STD-883 HBM at 10 kV.
Bidirectional ElectroStatic Discharge (ESD) protection diode in a very small SOD323 (SC-76) SMD plastic package designed to protect one signal line from the damage caused by ESD and other transients.
Features and benefits
Applications
Trans Voltage Suppressor Diode, 500W, 5V V(RWM), Bidirectional, 1 Element, Silicon
TVS Diode, 5V, Bidirectional, 500W, SOD323, 2-Pin Product overview: PESD5V0L1BA,115 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 500W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 500W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD5V0L1BA,115 can be used for catalog matching and distributor lookup.
33V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
33V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
33V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
ESD PROTECTION DEVICE, 5V, SOD-323; Clamping Voltage Vc Max:33V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:500W; Product Range:PESDxL1BA Series; Automotive Qualification Standard:- RoHS Compliant: Yes
TVS DIODE 5VWM 33VC SOD323
TVS DIODE 5VWM 33VC SOD323
| Nexperia B.V. | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | PESD5V0L1BA,115 | PESD5V0L1BA,115 | 144-PESD5V0L1BA,115 | 1727-3833-2-ND | 38K6658 | PESD5V0L1BA,115 | PESD5V0L1BA,115 |
| Product Name | Low capacitance bidirectional ESD protection diode in SOD323 | 5V 500W TVS Protection Diode | TVS Diodes | Esd Protection Device, 5V, Sod-323; Clamping Voltage Vc Max Nexperia | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | |
| Diode Applications | Protector | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VR | 5 volts | ||||||
| IR | 1.00E-3 mA | ||||||
| Tj | 150 C (302 F) | -65 C (-85 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |