TVS DIODE 5.5VWM 3.5VC DFN10062
TVS DIODE 5.5VWM 3.5VC DFN10062
TVS DIODE 5.5VWM 3.5VC DFN10062
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1727-PESD5V5C1UL-QYLTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-882 |
| VC | 3.5 volts |