Nexperia B.V. Low capacitance unidirectional ESD protection diodes PESD5Z2.5,115

Description
Low capacitance unidirectional ElectroStatic Discharge (ESD) protection diode in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits ESD protection of one line Low diode capacitance Max. peak pulse power: PPPM = 260 W Low clamping voltage: VCL = 8 V Low leakage current: IRM = 0.5 µA ESD protection up to 30 kV (IEC 61000-4-2) IEC 61000-4-5 (surge); IPPM = 20 A Application information Computers and peripherals Audio and video equipment Cellular handsets and accessories 10/100/1000 Mbit/s Ethernet Communication systems Portable electronics SIM card protection High-speed data lines
Request a Quote Datasheet
Description
Low capacitance unidirectional ElectroStatic Discharge (ESD) protection diode in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits ESD protection of one line Low diode capacitance Max. peak pulse power: PPPM = 260 W Low clamping voltage: VCL = 8 V Low leakage current: IRM = 0.5 µA ESD protection up to 30 kV (IEC 61000-4-2) IEC 61000-4-5 (surge); IPPM = 20 A Application information Computers and peripherals Audio and video equipment Cellular handsets and accessories 10/100/1000 Mbit/s Ethernet Communication systems Portable electronics SIM card protection High-speed data lines
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low capacitance unidirectional ESD protection diodes - PESD5Z2.5,115 - Nexperia B.V.
Nijmegen, Netherlands
Low capacitance unidirectional ESD protection diodes
PESD5Z2.5,115
Low capacitance unidirectional ESD protection diodes PESD5Z2.5,115
Low capacitance unidirectional ElectroStatic Discharge (ESD) protection diode in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits ESD protection of one line Low diode capacitance Max. peak pulse power: PPPM = 260 W Low clamping voltage: VCL = 8 V Low leakage current: IRM = 0.5 µA ESD protection up to 30 kV (IEC 61000-4-2) IEC 61000-4-5 (surge); IPPM = 20 A Application information Computers and peripherals Audio and video equipment Cellular handsets and accessories 10/100/1000 Mbit/s Ethernet Communication systems Portable electronics SIM card protection High-speed data lines

Low capacitance unidirectional ElectroStatic Discharge (ESD) protection diode in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package designed to protect one signal line from the damage caused by ESD and other transients.

Features and benefits

  • ESD protection of one line
  • Low diode capacitance
  • Max. peak pulse power: PPPM = 260 W
  • Low clamping voltage: VCL = 8 V
  • Low leakage current: IRM = 0.5 µA
  • ESD protection up to 30 kV (IEC 61000-4-2)
  • IEC 61000-4-5 (surge); IPPM = 20 A

Application information

  • Computers and peripherals
  • Audio and video equipment
  • Cellular handsets and accessories
  • 10/100/1000 Mbit/s Ethernet
  • Communication systems
  • Portable electronics
  • SIM card protection
  • High-speed data lines
Supplier's Site Datasheet
TVS Diodes - 1727-PESD5Z2.5,115CT-ND - DigiKey
Thief River Falls, MN, United States
15V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

15V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

Buy Now Datasheet
TVS Diodes - 1727-PESD5Z2.5,115TR-ND - DigiKey
Thief River Falls, MN, United States
15V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

15V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

Buy Now Datasheet
TVS Diodes - 1727-PESD5Z2.5,115DKR-ND - DigiKey
Thief River Falls, MN, United States
15V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

15V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-PESD5Z2.5,115
TVS Protection Diode 144-PESD5Z2.5,115
TVS DIODE 2.5VWM 15VC SOD523 Product overview: PESD5Z2.5,115 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD5Z2.5,115 can be used for catalog matching and distributor lookup.

TVS DIODE 2.5VWM 15VC SOD523 Product overview: PESD5Z2.5,115 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD5Z2.5,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - PESD5Z2.5,115 - 1087635-PESD5Z2.5,115 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - PESD5Z2.5,115
1087635-PESD5Z2.5,115
TVS - TVS - Diodes - PESD5Z2.5,115 1087635-PESD5Z2.5,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1087635-PESD5Z2.5,11 5 Packaging: Reel - TR Type: Zener Applications: Ethernet Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 229pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TA) Case / Package: SOD-523 STAND-OFF Voltage (Vwm): 2.5V (Max) Minimum Breakdown Voltage: 4V Max Clamping Voltage: 15V Peak Pulse Current(Ippm): 20A (8/20μs) Power Dissipation - Pd: 260W Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1087635-PESD5Z2.5,115
Packaging: Reel - TR
Type: Zener
Applications: Ethernet
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 229pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TA)
Case / Package: SOD-523
STAND-OFF Voltage (Vwm): 2.5V (Max)
Minimum Breakdown Voltage: 4V
Max Clamping Voltage: 15V
Peak Pulse Current(Ippm): 20A (8/20μs)
Power Dissipation - Pd: 260W
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - PESD5Z2.5,115 - Rochester Electronics
Newburyport, MA, United States
Trans Voltage Suppressor Diode, 260W, 2.5V V(RWM), Unidirectional, 1 Element, Silicon

Trans Voltage Suppressor Diode, 260W, 2.5V V(RWM), Unidirectional, 1 Element, Silicon

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PESD5Z2.5,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PESD5Z2.5,115
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PESD5Z2.5,115
TVS DIODE 2.5VWM 15VC SOD523

TVS DIODE 2.5VWM 15VC SOD523

Supplier's Site
TVS Diodes PESD5Z2.5,115
TVS DIODE 2.5VWM 15VC SOD523

TVS DIODE 2.5VWM 15VC SOD523

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number PESD5Z2.5,115 1727-PESD5Z2.5,115CT-ND 144-PESD5Z2.5,115 1087635-PESD5Z2.5,115 PESD5Z2.5,115 PESD5Z2.5,115 PESD5Z2.5,115
Product Name Low capacitance unidirectional ESD protection diodes TVS Diodes TVS Protection Diode TVS - TVS - Diodes - PESD5Z2.5,115 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Diode Applications Protector
RoHS Compliant RoHS RoHS RoHS
VR 2.5 volts
IR 0.0060 mA
Tj 150 C (302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data