11.5V Clamp 17.5A (8/20µs) Ipp Tvs Diode Surface Mount DFN1010D-3
11.5V Clamp 17.5A (8/20µs) Ipp Tvs Diode Surface Mount DFN1010D-3
11.5V Clamp 17.5A (8/20µs) Ipp Tvs Diode Surface Mount DFN1010D-3
Trans Voltage Suppressor Diode, 5V V(RWM), Bidirectional, 2 Element, Silicon
| DigiKey | Rochester Electronics | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1727-PESD5V0S2BQAZCT-ND | PESD5V0S2BQAZ |
| Product Name | TVS Diodes | |
| Configuration | Single | |
| Package | 3-XDFN Exposed Pad | |
| VC | 11.5 volts | |
| VBR | 5.5 volts |