Trans Voltage Suppressor Diode, 43.2W, 5V V(RWM), Bidirectional, 3 Element, Silicon
6.5V (Typ) Clamp 8.5A (8/20µs) Ipp Tvs Diode Surface Mount DFN0603-3 (SOT8013)
6.5V (Typ) Clamp 8.5A (8/20µs) Ipp Tvs Diode Surface Mount DFN0603-3 (SOT8013)
6.5V (Typ) Clamp 8.5A (8/20µs) Ipp Tvs Diode Surface Mount DFN0603-3 (SOT8013)
TVS DIODE 5VWM 6.5VC DFN0603-3
TVS DIODE 5VWM 6.5VC DFN0603-3
| Rochester Electronics | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | PESD5V0C2BDFZ | 1727-PESD5V0C2BDFZDKR-ND | PESD5V0C2BDFZ | PESD5V0C2BDFZ |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| RoHS Compliant | RoHS | |||
| Configuration | Single | |||
| Package | 0201 (0603 Metric) | 0201 (0603 Metric) | DFN0603-3 (SOT8013) | |
| VC | 6.5 volts | 6.5 volts | 6.5 volts |