Nexperia B.V. Unidirectional ESD protection diode PESD5V0L1ULS-QYL

Description
Unidirectional ElectroStatic Discharge (ESD) protection diode designed to protect one signal line from the damage caused by ESD and other transients. The device is housed in a leadless ultra small DFN1006BD-2 (SOD882BD) Surface-Mounted Device (SMD) plastic package with side-wettable flanks (SWF). Features and benefits ESD protection of one line ESD protection up to 30 kV Ultra small SMD plastic package IEC 61000-4-2; level 4 (ESD) Side-wettable flanks IEC 61000-4-5 (surge); IPP = 10 A Low clamping voltage: VCL = 20 V at 10 A max Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Computers and peripherals Communication systems Audio and video equipment Portable electronics
Request a Quote Datasheet
Description
Unidirectional ElectroStatic Discharge (ESD) protection diode designed to protect one signal line from the damage caused by ESD and other transients. The device is housed in a leadless ultra small DFN1006BD-2 (SOD882BD) Surface-Mounted Device (SMD) plastic package with side-wettable flanks (SWF). Features and benefits ESD protection of one line ESD protection up to 30 kV Ultra small SMD plastic package IEC 61000-4-2; level 4 (ESD) Side-wettable flanks IEC 61000-4-5 (surge); IPP = 10 A Low clamping voltage: VCL = 20 V at 10 A max Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Computers and peripherals Communication systems Audio and video equipment Portable electronics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unidirectional ESD protection diode - PESD5V0L1ULS-QYL - Nexperia B.V.
Nijmegen, Netherlands
Unidirectional ESD protection diode
PESD5V0L1ULS-QYL
Unidirectional ESD protection diode PESD5V0L1ULS-QYL
Unidirectional ElectroStatic Discharge (ESD) protection diode designed to protect one signal line from the damage caused by ESD and other transients. The device is housed in a leadless ultra small DFN1006BD-2 (SOD882BD) Surface-Mounted Device (SMD) plastic package with side-wettable flanks (SWF). Features and benefits ESD protection of one line ESD protection up to 30 kV Ultra small SMD plastic package IEC 61000-4-2; level 4 (ESD) Side-wettable flanks IEC 61000-4-5 (surge); IPP = 10 A Low clamping voltage: VCL = 20 V at 10 A max Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Computers and peripherals Communication systems Audio and video equipment Portable electronics

Unidirectional ElectroStatic Discharge (ESD) protection diode designed to protect one signal line from the damage caused by ESD and other transients. The device is housed in a leadless ultra small DFN1006BD-2 (SOD882BD) Surface-Mounted Device (SMD) plastic package with side-wettable flanks (SWF).

Features and benefits

  • ESD protection of one line
  • ESD protection up to 30 kV
  • Ultra small SMD plastic package
  • IEC 61000-4-2; level 4 (ESD)
  • Side-wettable flanks
  • IEC 61000-4-5 (surge); IPP = 10 A
  • Low clamping voltage: VCL = 20 V at 10 A max
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Computers and peripherals
  • Communication systems
  • Audio and video equipment
  • Portable electronics
Supplier's Site Datasheet
TVS Diodes - 1727-PESD5V0L1ULS-QYLTR-ND - DigiKey
Thief River Falls, MN, United States
PESD5V0L1ULS-Q/SOD88 2BD/DFN100

PESD5V0L1ULS-Q/SOD882BD/DFN100

Buy Now Datasheet
TVS Diodes - 1727-PESD5V0L1ULS-QYLDKR-ND - DigiKey
Thief River Falls, MN, United States
PESD5V0L1ULS-Q/SOD88 2BD/DFN100

PESD5V0L1ULS-Q/SOD882BD/DFN100

Buy Now Datasheet
TVS Diodes - 1727-PESD5V0L1ULS-QYLCT-ND - DigiKey
Thief River Falls, MN, United States
PESD5V0L1ULS-Q/SOD88 2BD/DFN100

PESD5V0L1ULS-Q/SOD882BD/DFN100

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number PESD5V0L1ULS-QYL 1727-PESD5V0L1ULS-QYLTR-ND
Product Name Unidirectional ESD protection diode TVS Diodes
Diode Applications Protector
RoHS Compliant RoHS
VR 5.5 volts
IR 1.00E-3 mA
Tj 150 C (302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Bidirectional ESD protection diode - PESD27VV1BLYL - Nexperia B.V.
Specs
Diode Applications Protector
RoHS Compliant RoHS
VR 27 volts
View Details
3 suppliers
600 W Transient Voltage Suppressor - P6SMB100CAJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1002-1 SOD1002-1
Tj 150 C (302 F)
View Details
TVS - TVS - Diodes - IP4221CZ6-XS,132 - 1045651-IP4221CZ6-XS,132 - Win Source Electronics
Specs
Package 6-XSON, SOT891 (1x1)
VWM 5.5 volts
VBR 6 volts
View Details
4 suppliers
TVS Diodes - 1727-PESD24VV2BAT-QRTR-ND - DigiKey
Specs
Configuration Single
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
VC 42 volts
View Details