Ultra low capacitance unidirectional ESD protection diode in a DSN0603-2 (SOD962) leadless SMD package measuring 0.6 mm x 0.3 mm x 0.3 mm. It provides ESD protection up to ±20 kV according to IEC 61000-4-2 with a diode capacitance of 0.45 pF at 1 MHz and a reverse standoff voltage of 5 V. Designed for protecting ultra high-speed and sensitive interface lines in portable electronics, communications, consumer, and computing devices.
Ultra low capacitance unirectional ElectroStatic Discharge (ESD) protection diode, part of the TrEOS Protection family. This device is housed in a DSN0603-2 (SOD962) leadless ultra small Surface-Mounted Device (SMD) package. The TrEOS Protection family is optimized for safeguarding very sensitive high-speed interfaces against ESD pulses with a high level of robustness.
Features and benefits
Applications
ESD and surge protection for:
in portable electronics, communication, consumer and computing devices.
Win Source Part Number: 961067-PESD5V0C1USFY
Category: Circuit Protection>TVS - Diodes
Series: TrEOS
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 9,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 5.5V
Voltage - Clamping (Max) @ Ipp: 3V
Power Line Protection: No
Capacitance @ Frequency: 0.45pF @ 1MHz
Current - Peak Pulse (10/1000µs): 9A (8/20µs)
Package / Case: 0201 (0603 Metric)
Supplier Device Package: DSN0603-2
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Nexperia USA Inc.
Other Names: 568-12340-2-ND,568-1
Base Product Number: PESD5V0
3V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2
PESD5V0C1USF - Ultra low capacitance unidirectional ESD protection diode Product overview: PESD5V0C1USFYL from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Low-Power, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD5V0C1USFYL can be used for catalog matching and distributor lookup.
Trans Voltage Suppressor Diode, 5V V(RWM), Unidirectional, 1 Element, Silicon
TVS DIODE 5VWM 3VC DSN0603-2
TVS DIODE 5VWM 3VC DSN0603-2
| Nexperia B.V. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | PESD5V0C1USFYL | 961067-PESD5V0C1USFYL | 1727-PESD5V0C1USFYLTR-ND | 144-PESD5V0C1USFYL | PESD5V0C1USFYL | PESD5V0C1USFYL | PESD5V0C1USFYL |
| Product Name | Ultra low capacitance unidirectional ESD protection diode | Circuit Protection - TVS - Diodes | TVS Diodes | Low-Power TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | |
| Diode Applications | Protector | ||||||
| RoHS Compliant | RoHS | RoHS | |||||
| VR | 5 volts | ||||||
| IR | 0.0500 mA | ||||||
| Tj | 150 C (302 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |