Nexperia B.V. TVS Diodes PESD5V0F5UV,115

Description
15V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOT-666
Request a Quote Datasheet
Description
15V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOT-666
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 568-10739-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
568-10739-2-ND
TVS Diodes 568-10739-2-ND
15V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOT-666

15V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOT-666

Buy Now Datasheet
TVS - TVS - Diodes - PESD5V0F5UV,115 - 1087577-PESD5V0F5UV,115 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - PESD5V0F5UV,115
1087577-PESD5V0F5UV,115
TVS - TVS - Diodes - PESD5V0F5UV,115 1087577-PESD5V0F5UV,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1087577-PESD5V0F5UV, 115 Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 5 Capacitance @ Frequency: 0.55pF @ 1MHz Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TA) Case / Package: SOT-666 STAND-OFF Voltage (Vwm): 5.5V (Max) Minimum Breakdown Voltage: 7.5V Max Clamping Voltage: 15V Peak Pulse Current(Ippm): 2A (8/20μs) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1087577-PESD5V0F5UV,115
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 5
Capacitance @ Frequency: 0.55pF @ 1MHz
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TA)
Case / Package: SOT-666
STAND-OFF Voltage (Vwm): 5.5V (Max)
Minimum Breakdown Voltage: 7.5V
Max Clamping Voltage: 15V
Peak Pulse Current(Ippm): 2A (8/20μs)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
Singapore, Singapore
Automotive 5V TVS Protection Diode
144-PESD5V0F5UV,115
Automotive 5V TVS Protection Diode 144-PESD5V0F5UV,115
ESD Suppressor Diode TVS Uni-Dir 5V Automotive 6-Pin SOT-666 T/R Product overview: PESD5V0F5UV,115 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD5V0F5UV,115 can be used for catalog matching and distributor lookup.

ESD Suppressor Diode TVS Uni-Dir 5V Automotive 6-Pin SOT-666 T/R Product overview: PESD5V0F5UV,115 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD5V0F5UV,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PESD5V0F5UV,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PESD5V0F5UV,115
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PESD5V0F5UV,115
TVS DIODE 5.5VWM 15VC SOT666

TVS DIODE 5.5VWM 15VC SOT666

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 568-10739-2-ND 1087577-PESD5V0F5UV,115 144-PESD5V0F5UV,115 PESD5V0F5UV,115
Product Name TVS Diodes TVS - TVS - Diodes - PESD5V0F5UV,115 Automotive 5V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SOT-563, SOT-666 SOT-666 SOT-666 SOT-666
VC 15 volts 15 volts 15 volts
VBR 7.5 volts 7.5 volts 7.5 volts
IFSM 2 amps
Unlock Full Specs
to access all available technical data