Nexperia B.V. Ultra low capacitance unidirectional ESD protection diode PESD6V5C1USFYL

Description
Ultra low capacitance unirectional ElectroStatic Discharge (ESD) protection diode, part of the TrEOS Protection family. This device is housed in a DSN0603-2 (SOD962) leadless ultra small Surface-Mounted Device (SMD) package. The TrEOS Protection family is optimized for safeguarding very sensitive high-speed interfaces against ESD pulses with a high level of robustness. Features and benefits Unidirectional ESD protection of one line Extremely low diode capacitance Cd = 0.45 pF ESD protection up to ±20 kV according to IEC 61000-4-2 Ultra small SMD package Applications ESD and surge protection for: ultra high speed datalines very sensitive interfaces lines generic interface lines in portable electronics, communication, consumer and computing devices.
Request a Quote Datasheet
Description
Ultra low capacitance unirectional ElectroStatic Discharge (ESD) protection diode, part of the TrEOS Protection family. This device is housed in a DSN0603-2 (SOD962) leadless ultra small Surface-Mounted Device (SMD) package. The TrEOS Protection family is optimized for safeguarding very sensitive high-speed interfaces against ESD pulses with a high level of robustness. Features and benefits Unidirectional ESD protection of one line Extremely low diode capacitance Cd = 0.45 pF ESD protection up to ±20 kV according to IEC 61000-4-2 Ultra small SMD package Applications ESD and surge protection for: ultra high speed datalines very sensitive interfaces lines generic interface lines in portable electronics, communication, consumer and computing devices.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra low capacitance unidirectional ESD protection diode - PESD6V5C1USFYL - Nexperia B.V.
Nijmegen, Netherlands
Ultra low capacitance unidirectional ESD protection diode
PESD6V5C1USFYL
Ultra low capacitance unidirectional ESD protection diode PESD6V5C1USFYL
Ultra low capacitance unirectional ElectroStatic Discharge (ESD) protection diode, part of the TrEOS Protection family. This device is housed in a DSN0603-2 (SOD962) leadless ultra small Surface-Mounted Device (SMD) package. The TrEOS Protection family is optimized for safeguarding very sensitive high-speed interfaces against ESD pulses with a high level of robustness. Features and benefits Unidirectional ESD protection of one line Extremely low diode capacitance Cd = 0.45 pF ESD protection up to ±20 kV according to IEC 61000-4-2 Ultra small SMD package Applications ESD and surge protection for: ultra high speed datalines very sensitive interfaces lines generic interface lines in portable electronics, communication, consumer and computing devices.

Ultra low capacitance unirectional ElectroStatic Discharge (ESD) protection diode, part of the TrEOS Protection family. This device is housed in a DSN0603-2 (SOD962) leadless ultra small Surface-Mounted Device (SMD) package. The TrEOS Protection family is optimized for safeguarding very sensitive high-speed interfaces against ESD pulses with a high level of robustness.

Features and benefits

  • Unidirectional ESD protection of one line
  • Extremely low diode capacitance Cd = 0.45 pF
  • ESD protection up to ±20 kV according to IEC 61000-4-2
  • Ultra small SMD package

Applications

ESD and surge protection for:

  • ultra high speed datalines
  • very sensitive interfaces lines
  • generic interface lines

in portable electronics, communication, consumer and computing devices.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1334963-PESD6V5C1USFYL - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1334963-PESD6V5C1USFYL
Circuit Protection - TVS - Diodes 1334963-PESD6V5C1USFYL
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1334963-PESD6V5C1USF YL Category: Circuit Protection>TVS - Diodes Packaging: Reel - TR Type: Zener Applications: General Purpose Standard Package: 9,000 Mounting: Surface Mount Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 6.5V (Max) Voltage - Breakdown (Min): 7V Voltage - Clamping (Max) @ Ipp: 3V Power Line Protection: No Capacitance @ Frequency: 0.45pF @ 1MHz Current - Peak Pulse (10/1000µs): 9A (8/20µs) Supplier Device Package: DSN0603-2 Temperature Range - Operating: -40°C ~ 125°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 2156-PESD6V5C1USFYL- NEX,NEXNEXPESD6V5C1U SFYL,934660138315 Base Product Number: PESD6V5 RoHS Status: ROHS3 Compliant

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1334963-PESD6V5C1USFYL
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Standard Package: 9,000
Mounting: Surface Mount
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 6.5V (Max)
Voltage - Breakdown (Min): 7V
Voltage - Clamping (Max) @ Ipp: 3V
Power Line Protection: No
Capacitance @ Frequency: 0.45pF @ 1MHz
Current - Peak Pulse (10/1000µs): 9A (8/20µs)
Supplier Device Package: DSN0603-2
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 2156-PESD6V5C1USFYL-NEX,NEXNEXPESD6V5C1USFYL,934660138315
Base Product Number: PESD6V5
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
TVS Protection Diode - 144-PESD6V5C1USFYL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-PESD6V5C1USFYL
TVS Protection Diode 144-PESD6V5C1USFYL
TVS DIODE 6.5VWM 3VC DSN0603-2 Product overview: PESD6V5C1USFYL from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD6V5C1USFYL can be used for catalog matching and distributor lookup.

TVS DIODE 6.5VWM 3VC DSN0603-2 Product overview: PESD6V5C1USFYL from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD6V5C1USFYL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - PESD6V5C1USFYL - Rochester Electronics
Newburyport, MA, United States
Bidirectional ESD Protection Diode

Bidirectional ESD Protection Diode

Supplier's Site Datasheet
TVS Diodes - 1727-PESD6V5C1USFYLCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 6.5VWM 3VC DSN0603-2

TVS DIODE 6.5VWM 3VC DSN0603-2

Buy Now Datasheet
TVS Diodes - 1727-PESD6V5C1USFYLDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 6.5VWM 3VC DSN0603-2

TVS DIODE 6.5VWM 3VC DSN0603-2

Buy Now Datasheet
TVS Diodes - 1727-PESD6V5C1USFYLTR-ND - DigiKey
Thief River Falls, MN, United States
3V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2

3V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PESD6V5C1USFYL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PESD6V5C1USFYL
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PESD6V5C1USFYL
TVS DIODE 6.5VWM 3VC DSN0603-2

TVS DIODE 6.5VWM 3VC DSN0603-2

Supplier's Site
Esd Protection Diode, 6.5V, Sod-962; Clamping Voltage Vc Max Nexperia - 65AC6226 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, 6.5V, Sod-962; Clamping Voltage Vc Max Nexperia
65AC6226
Esd Protection Diode, 6.5V, Sod-962; Clamping Voltage Vc Max Nexperia 65AC6226
ESD PROTECTION DIODE, 6.5V, SOD-962; Clamping Voltage Vc Max:3V; Diode Case Style:SOD-962; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

ESD PROTECTION DIODE, 6.5V, SOD-962; Clamping Voltage Vc Max:3V; Diode Case Style:SOD-962; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number PESD6V5C1USFYL 1334963-PESD6V5C1USFYL 144-PESD6V5C1USFYL PESD6V5C1USFYL 1727-PESD6V5C1USFYLCT-ND PESD6V5C1USFYL 65AC6226
Product Name Ultra low capacitance unidirectional ESD protection diode Circuit Protection - TVS - Diodes TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Esd Protection Diode, 6.5V, Sod-962; Clamping Voltage Vc Max Nexperia
Diode Applications Protector
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VR 6.5 volts
IR 0.0500 mA
Tj 150 C (302 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data