Crouzet Solid State Relays GNRM4B1B

Description
SSR 4A OUT 460 VAC, IN 30VAC/VDC
Request a Quote Datasheet
Description
SSR 4A OUT 460 VAC, IN 30VAC/VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 966-GNRM4B1B-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
966-GNRM4B1B-ND
Solid State Relays 966-GNRM4B1B-ND
SSR 4A OUT 460 VAC, IN 30VAC/VDC

SSR 4A OUT 460 VAC, IN 30VAC/VDC

Buy Now Datasheet
Solid State Relay, 12Vac-460Vac/din Rail; Contact Configuration Crouzet - 51AK2365 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 12Vac-460Vac/din Rail; Contact Configuration Crouzet
51AK2365
Solid State Relay, 12Vac-460Vac/din Rail; Contact Configuration Crouzet 51AK2365
SOLID STATE RELAY, 12VAC-460VAC/DIN RAIL; Contact Configuration:-; Load Current:4A; Operating Voltage Max:460VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:12VAC

SOLID STATE RELAY, 12VAC-460VAC/DIN RAIL; Contact Configuration:-; Load Current:4A; Operating Voltage Max:460VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:12VAC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays
Product Number 966-GNRM4B1B-ND 51AK2365
Product Name Solid State Relays Solid State Relay, 12Vac-460Vac/din Rail; Contact Configuration Crouzet
Mounting DIN DIN; DIN Rail
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type AC; DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details