Aratas America LLC Solid State Relays - G3VM-61VY G3VM-61VY

Description
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 1176545-G3VM-61VY Packaging: Tube Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NO (1 Form A) Load Current: 70mA Categories: Relays Supplier Device Package: 4-SOP Status: Obsolete Manufacturer Homepage: www.omron.com/index3 .html Manufacturer Package: 4-SOP (0.173", 4.40mm) On-State Resistance (Maximum): 50 Ohms Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 600 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 60V Parts Input Voltage (V): 1.15VDC
Request a Quote Datasheet
Description
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 1176545-G3VM-61VY Packaging: Tube Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NO (1 Form A) Load Current: 70mA Categories: Relays Supplier Device Package: 4-SOP Status: Obsolete Manufacturer Homepage: www.omron.com/index3 .html Manufacturer Package: 4-SOP (0.173", 4.40mm) On-State Resistance (Maximum): 50 Ohms Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 600 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 60V Parts Input Voltage (V): 1.15VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - G3VM-61VY - 1176545-G3VM-61VY - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - G3VM-61VY
1176545-G3VM-61VY
Solid State Relays - G3VM-61VY 1176545-G3VM-61VY
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 1176545-G3VM-61VY Packaging: Tube Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NO (1 Form A) Load Current: 70mA Categories: Relays Supplier Device Package: 4-SOP Status: Obsolete Manufacturer Homepage: www.omron.com/index3 .html Manufacturer Package: 4-SOP (0.173", 4.40mm) On-State Resistance (Maximum): 50 Ohms Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 600 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 60V Parts Input Voltage (V): 1.15VDC

Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1176545-G3VM-61VY
Packaging: Tube
Termination Style: Gull Wing
Mounting Style: SMD
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Load Current: 70mA
Categories: Relays
Supplier Device Package: 4-SOP
Status: Obsolete
Manufacturer Homepage: www.omron.com/index3.html
Manufacturer Package: 4-SOP (0.173", 4.40mm)
On-State Resistance (Maximum): 50 Ohms
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 600
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 60V
Parts Input Voltage (V): 1.15VDC

Buy Now
Solid State Relays - G3VM-61VY-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
G3VM-61VY-ND
Solid State Relays G3VM-61VY-ND
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"

"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"

Buy Now Datasheet
Relays - Solid State Relays - G3VM-61VY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
G3VM-61VY
Relays - Solid State Relays G3VM-61VY
SSR RELAY SPST-NO 70MA 0-60V

SSR RELAY SPST-NO 70MA 0-60V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 1176545-G3VM-61VY G3VM-61VY-ND G3VM-61VY
Product Name Solid State Relays - G3VM-61VY Solid State Relays Relays - Solid State Relays
Mounting PCBoard; SMD PCBoard Surface Mount
Input Voltage (Control Signal) Type DC DC
Switch Configuration FormA
Unlock Full Specs
to access all available technical data

Similar Products

G3VM-35□G□/351VY/401G□/401VY MOSFET Relays SOP 4-pin, General-purpose Type - G3VM-401G1 - Aratas America LLC
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
6 suppliers
Solid State Relays - 2946-859-735-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 1213885 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details