OMRON Automation and Safety G3VM-35□G□/351VY/401G□/401VY MOSFET Relays SOP 4-pin, General-purpose Type G3VM-353G

Description
General-purpose MOSFET Relays in SOP 4-pin packages for a wide range of applications Contact form: 1a (SPST-NO) or 1b (SPST-NC) Load voltage: 350 V or 400 V
Request a Quote Datasheet
Description
General-purpose MOSFET Relays in SOP 4-pin packages for a wide range of applications Contact form: 1a (SPST-NO) or 1b (SPST-NC) Load voltage: 350 V or 400 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
G3VM-35□G□/351VY/401G□/401VY MOSFET Relays SOP 4-pin, General-purpose Type - G3VM-353G - Aratas America LLC
Hoffman Estates, IL, United States
G3VM-35□G□/351VY/401G□/401VY MOSFET Relays SOP 4-pin, General-purpose Type
G3VM-353G
G3VM-35□G□/351VY/401G□/401VY MOSFET Relays SOP 4-pin, General-purpose Type G3VM-353G
General-purpose MOSFET Relays in SOP 4-pin packages for a wide range of applications Contact form: 1a (SPST-NO) or 1b (SPST-NC) Load voltage: 350 V or 400 V

General-purpose MOSFET Relays
in SOP 4-pin packages
for a wide range of applications

  • Contact form: 1a (SPST-NO) or 1b (SPST-NC)
  • Load voltage: 350 V or 400 V
Supplier's Site Datasheet
Solid State Relays - 39-G3VM-353G-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
39-G3VM-353G-ND
Solid State Relays 39-G3VM-353G-ND
"Solid State SPST-NC (1 Form B) 4-SOP (0.173"", 4.40mm)"

"Solid State SPST-NC (1 Form B) 4-SOP (0.173"", 4.40mm)"

Buy Now Datasheet
Mosfet Relay, 350 Vac, 120 Ma, 25 Ohm, Spst-Nc Rohs Compliant Omron - 97K0780 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, 350 Vac, 120 Ma, 25 Ohm, Spst-Nc Rohs Compliant Omron
97K0780
Mosfet Relay, 350 Vac, 120 Ma, 25 Ohm, Spst-Nc Rohs Compliant Omron 97K0780
MOSFET Relay, 350 VAC, 120 mA, 25 ohm, SPST-NC RoHS Compliant: Yes

MOSFET Relay, 350 VAC, 120 mA, 25 ohm, SPST-NC RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Relay, Spst-Nc, 350Vac, 0.12A; Contact Form Omron Electronic Components - 04M9643 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-Nc, 350Vac, 0.12A; Contact Form Omron Electronic Components
04M9643
Mosfet Relay, Spst-Nc, 350Vac, 0.12A; Contact Form Omron Electronic Components 04M9643
MOSFET RELAY, SPST-NC, 350VAC, 0.12A; Contact Form:SPST-NC (1 Form B); Load Type:AC / DC; Load Voltage Max:350V; Load Current:120mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

MOSFET RELAY, SPST-NC, 350VAC, 0.12A; Contact Form:SPST-NC (1 Form B); Load Type:AC / DC; Load Voltage Max:350V; Load Current:120mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
G3VM-353G
Solid State Relays - PCB Mount G3VM-353G
Solid State Relays - PCB Mount 350V, SPST-NC, SOP4 SMT 120mA 15ohm 65pF

Solid State Relays - PCB Mount 350V, SPST-NC, SOP4 SMT 120mA 15ohm 65pF

Buy Now Datasheet

Technical Specifications

  Aratas America LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number G3VM-353G 39-G3VM-353G-ND 97K0780 04M9643 G3VM-353G
Product Name G3VM-35□G□/351VY/401G□/401VY MOSFET Relays SOP 4-pin, General-purpose Type Solid State Relays Mosfet Relay, 350 Vac, 120 Ma, 25 Ohm, Spst-Nc Rohs Compliant Omron Mosfet Relay, Spst-Nc, 350Vac, 0.12A; Contact Form Omron Electronic Components Solid State Relays - PCB Mount
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C) -4 to 149 F (-20 to 65 C)
Mounting PCBoard Surface Mount
Switch Configuration FormB FormB; SPST-NC (1 Form B)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - G3VM354JTR-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormB
Approvals RoHS
View Details
3 suppliers
Solid State Relays - 2946-859-730-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 9186982 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0060 amps
View Details