Crouzet Solid State Relays GNB4D2A

Description
SSR RELAY SPST-NO 4A 12-460V
Request a Quote Datasheet
Description
SSR RELAY SPST-NO 4A 12-460V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 966-GNB4D2A-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
966-GNB4D2A-ND
Solid State Relays 966-GNB4D2A-ND
SSR RELAY SPST-NO 4A 12-460V

SSR RELAY SPST-NO 4A 12-460V

Buy Now Datasheet
Solid State Relay, 12Vac-275Vac, Tht; Contact Configuration Crouzet - 51AK2357 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 12Vac-275Vac, Tht; Contact Configuration Crouzet
51AK2357
Solid State Relay, 12Vac-275Vac, Tht; Contact Configuration Crouzet 51AK2357
SOLID STATE RELAY, 12VAC-275VAC, THT; Contact Configuration:-; Load Current:4A; Operating Voltage Max:275VAC; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Switching Mode:Zero Crossing; Operating Voltage Min:12VAC

SOLID STATE RELAY, 12VAC-275VAC, THT; Contact Configuration:-; Load Current:4A; Operating Voltage Max:275VAC; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Switching Mode:Zero Crossing; Operating Voltage Min:12VAC

Supplier's Site Datasheet
Relays - Solid State Relays - GNB4D2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
GNB4D2A
Relays - Solid State Relays GNB4D2A
SSR RELAY SPST-NO 4A 12-460V

SSR RELAY SPST-NO 4A 12-460V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 966-GNB4D2A-ND 51AK2357 GNB4D2A
Product Name Solid State Relays Solid State Relay, 12Vac-275Vac, Tht; Contact Configuration Crouzet Relays - Solid State Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A2475T - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid State Relays - 2946-859-730-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Solid State Interface Relays - 8198798 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details