Crouzet SSR,GN+R,1 PHASE,DIN RAIL,45A IN 4-32 VDC, OUT 500 VAC, ZC GNR45DCZP

Description
SSR,GN+R,1 PHASE,DIN RAIL,45A IN 4-32 VDC, OUT 500 VAC, ZC
Request a Quote Datasheet
Description
SSR,GN+R,1 PHASE,DIN RAIL,45A IN 4-32 VDC, OUT 500 VAC, ZC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSR,GN+R,1 PHASE,DIN RAIL,45A IN 4-32 VDC, OUT 500 VAC, ZC - GNR45DCZP - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR,GN+R,1 PHASE,DIN RAIL,45A IN 4-32 VDC, OUT 500 VAC, ZC
GNR45DCZP
SSR,GN+R,1 PHASE,DIN RAIL,45A IN 4-32 VDC, OUT 500 VAC, ZC GNR45DCZP
SSR,GN+R,1 PHASE,DIN RAIL,45A IN 4-32 VDC, OUT 500 VAC, ZC

SSR,GN+R,1 PHASE,DIN RAIL,45A IN 4-32 VDC, OUT 500 VAC, ZC

Buy Now
Solid State Relays - 966-GNR45DCZP-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
966-GNR45DCZP-ND
Solid State Relays 966-GNR45DCZP-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Relays - Solid State Relays - GNR45DCZP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
GNR45DCZP
Relays - Solid State Relays GNR45DCZP
SSR RELAY SPST-NO 32A 24-500V

SSR RELAY SPST-NO 32A 24-500V

Supplier's Site
Solid State Rly, 45A/24-500Vac, Din Rail; Contact Configuration Crouzet - 84AH1892 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Rly, 45A/24-500Vac, Din Rail; Contact Configuration Crouzet
84AH1892
Solid State Rly, 45A/24-500Vac, Din Rail; Contact Configuration Crouzet 84AH1892
SOLID STATE RLY, 45A/24-500VAC, DIN RAIL; Contact Configuration:-; Load Current:45A; Operating Voltage Max:500VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC

SOLID STATE RLY, 45A/24-500VAC, DIN RAIL; Contact Configuration:-; Load Current:45A; Operating Voltage Max:500VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number GNR45DCZP 966-GNR45DCZP-ND GNR45DCZP 84AH1892
Product Name SSR,GN+R,1 PHASE,DIN RAIL,45A IN 4-32 VDC, OUT 500 VAC, ZC Solid State Relays Relays - Solid State Relays Solid State Rly, 45A/24-500Vac, Din Rail; Contact Configuration Crouzet
Switch Configuration FormA
Approvals RoHS
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - CC2198-ND - DigiKey
Specs
Mounting Chassis Mount
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers
Solid State Relays - 2946-859-722-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
Electromechanical Interface Relays - 1025523 - RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Approvals Ce; RoHS
View Details
Relay/Socket - 347422 - Radwell International
Allen-Bradley / Rockwell Automation
View Details