Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1176562-G3VM-W
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Output Type: AC, DC
Circuit: SPST-NO (1 Form A) x 2
Load Current: 120mA
Categories: Relays
Supplier Device Package: 8-DIP
Status: Obsolete
Manufacturer Homepage: www.omron.com/index3
Manufacturer Package: 8-DIP
On-State Resistance (Maximum): 35 Ohms
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 350V
Parts Input Voltage (V): 1.15VDC
"Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)"
SSR RELAY SPST-NO 120MA 0-350V
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1176562-G3VM-W | Z154-ND | G3VM-W |
| Product Name | Solid State Relays - G3VM-W | Solid State Relays | Relays - Solid State Relays |
| Mounting | PCBoard; Through Hole | PCBoard | Through Hole |
| Input Voltage (Control Signal) Type | DC | DC | |
| Switch Configuration | FormA |