Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1176449-G3VM-351A
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Load Current: 120mA
Categories: Relays
Supplier Device Package: 4-DIP
Manufacturer Homepage: www.omron.com/index3
Manufacturer Package: 4-DIP
On-State Resistance (Maximum): 50 Ohms
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 350V
Parts Input Voltage (V): 1.15VDC
"Solid State SPST-NO (1 Form A) 4-DIP (0.300"", 7.62mm)"
MOSFET Relay, 350 VAC, 100 mA, 50 ohm, SPST-NO RoHS Compliant: Yes
Solid State Relays - PCB Mount 350V, SPST-NO, DIP4 PCB 120mA 35ohm 30pF
SSR RELAY SPST-NO 120MA 0-350V
| Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1176449-G3VM-351A | Z2080-ND | 97K0771 | G3VM-351A | G3VM-351A |
| Product Name | Solid State Relays - G3VM-351A | Solid State Relays | Mosfet Relay, 350 Vac, 100 Ma, 50 Ohm, Spst-No Rohs Compliant Omron | Solid State Relays - PCB Mount | Relays - Solid State Relays |
| Mounting | PCBoard; Through Hole | PCBoard | Through Hole | ||
| Input Voltage (Control Signal) Type | DC | DC | |||
| Switch Configuration | FormA | ||||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -4 to 149 F (-20 to 65 C) | |||
| Input Voltage (Control Signal) Range | 1.15 volts |