Sensata Technologies Solid State Relays GN350BLZ

Description
Solid State 3PST-NO (3 Form A)
Request a Quote Datasheet
Description
Solid State 3PST-NO (3 Form A)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 646-1263-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
646-1263-ND
Solid State Relays 646-1263-ND
Solid State 3PST-NO (3 Form A)

Solid State 3PST-NO (3 Form A)

Buy Now Datasheet
Solid State Relay, 50A, 90V-140V, Panel; Contact Configuration Sensata/crydom - 01P6291 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 50A, 90V-140V, Panel; Contact Configuration Sensata/crydom
01P6291
Solid State Relay, 50A, 90V-140V, Panel; Contact Configuration Sensata/crydom 01P6291
SOLID STATE RELAY, 50A, 90V-140V, PANEL; Contact Configuration:3PST-N O; Load Current:50A; Operating Voltage Max:600VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

SOLID STATE RELAY, 50A, 90V-140V, PANEL; Contact Configuration:3PST-NO; Load Current:50A; Operating Voltage Max:600VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
GN350BLZ
Solid State Relays - Industrial Mount GN350BLZ
Solid State Relays - Industrial Mount SOLID STATE RELAY 48-600 VAC

Solid State Relays - Industrial Mount SOLID STATE RELAY 48-600 VAC

Buy Now Datasheet
Relays - Solid State Relays - GN350BLZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
GN350BLZ
Relays - Solid State Relays GN350BLZ
SSR RELAY 3PST-NO 50A 48-600V

SSR RELAY 3PST-NO 50A 48-600V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 646-1263-ND 01P6291 GN350BLZ GN350BLZ
Product Name Solid State Relays Solid State Relay, 50A, 90V-140V, Panel; Contact Configuration Sensata/crydom Solid State Relays - Industrial Mount Relays - Solid State Relays
Mounting DIN Panel; Panel Mount DIN; DIN Rail
Switch Configuration FormA
Approvals RoHS RoHS RoHS
Operating Temp -40 to 176 F (-40 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details