Sensata Technologies SSR, PCB MT SIP, 240VAC/3A, 3-28VDC IN, 0 CROSS GA8-6B02

Description
SSR, PCB MT SIP, 240VAC/3A, 3-28VDC IN, 0 CROSS
Request a Quote Datasheet
Description
SSR, PCB MT SIP, 240VAC/3A, 3-28VDC IN, 0 CROSS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSR, PCB MT SIP, 240VAC/3A, 3-28VDC IN, 0 CROSS - GA8-6B02 - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR, PCB MT SIP, 240VAC/3A, 3-28VDC IN, 0 CROSS
GA8-6B02
SSR, PCB MT SIP, 240VAC/3A, 3-28VDC IN, 0 CROSS GA8-6B02
SSR, PCB MT SIP, 240VAC/3A, 3-28VDC IN, 0 CROSS

SSR, PCB MT SIP, 240VAC/3A, 3-28VDC IN, 0 CROSS

Buy Now
Solid State Relays - 646-1256-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
646-1256-ND
Solid State Relays 646-1256-ND
Solid State SPST-NO (1 Form A) 4-SIP

Solid State SPST-NO (1 Form A) 4-SIP

Buy Now Datasheet
Relays - Solid State Relays - GA8-6B02 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
GA8-6B02
Relays - Solid State Relays GA8-6B02
SSR RELAY SPST-NO 3.5A 24-280V

SSR RELAY SPST-NO 3.5A 24-280V

Supplier's Site
Solid State Relay, Spst, 3-28Vdc, Th; Contact Configuration Sensata/crydom - 01P6222 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst, 3-28Vdc, Th; Contact Configuration Sensata/crydom
01P6222
Solid State Relay, Spst, 3-28Vdc, Th; Contact Configuration Sensata/crydom 01P6222
SOLID STATE RELAY, SPST, 3-28VDC, TH; Contact Configuration:SPST-N O; Load Current:4A; Operating Voltage Max:280VAC; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

SOLID STATE RELAY, SPST, 3-28VDC, TH; Contact Configuration:SPST-NO; Load Current:4A; Operating Voltage Max:280VAC; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
GA8-6B02
Solid State Relays - PCB Mount GA8-6B02
Solid State Relays - PCB Mount 4A/240Vac ZC

Solid State Relays - PCB Mount 4A/240Vac ZC

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number GA8-6B02 646-1256-ND GA8-6B02 01P6222 GA8-6B02
Product Name SSR, PCB MT SIP, 240VAC/3A, 3-28VDC IN, 0 CROSS Solid State Relays Relays - Solid State Relays Solid State Relay, Spst, 3-28Vdc, Th; Contact Configuration Sensata/crydom Solid State Relays - PCB Mount
Mounting PCBoard Through Hole PCBoard; Through Hole
Switch Configuration FormA
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 7761471 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Solid State Relays - 2946-286-752-ND - DigiKey
Specs
Mounting Socketable
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details