VSON Package with High Load voltage
"Solid State SPST-NO (1 Form A) 4-SMD (0.096"", 2.45mm)"
"Solid State SPST-NO (1 Form A) 4-SMD (0.096"", 2.45mm)"
"Solid State SPST-NO (1 Form A) 4-SMD (0.096"", 2.45mm)"
Solid State Relays - PCB Mount MOS-FET RELAY
SSR RELAY SPST-NO 120MA 0-60V
| Aratas America LLC | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | G3VM-61UR1(TR05) | Z8008TR-ND | G3VM-61UR1(TR05) | G3VM-61UR1(TR05) |
| Product Name | G3VM-61UR□/81UR□/101UR MOS FET Relays VSON, Small and High-load-voltage Type | Solid State Relays | Solid State Relays - PCB Mount | Relays - Solid State Relays |
| Operating Temp | -40 to 230 F (-40 to 110 C) | -40 to 185 F (-40 to 85 C) | -4 to 149 F (-20 to 65 C) | |
| Mounting | PCBoard | Surface Mount | ||
| Switch Configuration | FormA |