Solid State SPST-NO (1 Form A) Module
SSR,GNR,1 PHASE,DIN RAIL,30A IN 4-32 VDC, OUT 660 VAC, ZC
SOLID STATE RLY, 30A/48-660VAC, DIN RAIL; Contact Configuration:-; Load Current:30A; Operating Voltage Max:660VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC
SSR RELAY SPST-NO 30A 48-660V
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 966-GNR30DCZH-ND | GNR30DCZH | 84AH1889 | GNR30DCZH |
| Product Name | Solid State Relays | SSR,GNR,1 PHASE,DIN RAIL,30A IN 4-32 VDC, OUT 660 VAC, ZC | Solid State Rly, 30A/48-660Vac, Din Rail; Contact Configuration Crouzet | Relays - Solid State Relays |
| Switch Configuration | FormA | |||
| Approvals | RoHS | |||
| Operating Temp | -40 to 176 F (-40 to 80 C) | |||
| Input Voltage (Control Signal) Type | DC |