"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"
Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1176506-G3VM-41GR4
Packaging: Tube
Termination Style: Gull Wing
Mounting Style: SMD
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Load Current: 250mA
Categories: Relays
Supplier Device Package: 4-SOP
Manufacturer Homepage: www.omron.com/index3
Manufacturer Package: 4-SOP (0.173", 4.40mm)
On-State Resistance (Maximum): 3 Ohms
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 40V
Parts Input Voltage (V): 1.15VDC
Solid State Relays - PCB Mount 40V, SPST-NO, SOP4 SMT 250mA, 2ohm, 5pF
SSR RELAY SPST-NO 250MA 0-40V
MOSFET RELAY, SPST-NO, 0.25A, 40V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:250mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | Z2116-ND | 1176506-G3VM-41GR4 | G3VM-41GR4 | G3VM-41GR4 | 04M9663 |
| Product Name | Solid State Relays | Solid State Relays - G3VM-41GR4 | Solid State Relays - PCB Mount | Relays - Solid State Relays | Mosfet Relay, Spst-No, 0.25A, 40V, Smd; Contact Form Omron Electronic Components |
| Mounting | PCBoard | PCBoard; SMD | Surface Mount | Surface Mount | |
| Switch Configuration | FormA | FormA; SPST-NO (1 Form A) | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -4 to 140 F (-20 to 60 C) | |||
| Input Voltage (Control Signal) Type | DC | DC | |||
| Input Voltage (Control Signal) Range | 1.15 volts |