Sensata Technologies Solid State Relays GNR35DCR

Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - GNR35DCR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
GNR35DCR-ND
Solid State Relays GNR35DCR-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
GNR35DCR
Relays - Solid State Relays GNR35DCR
SSR RELAY SPST-NO 35A 48-600V

SSR RELAY SPST-NO 35A 48-600V

Supplier's Site
Solid State Relay, Spst, 4-32V, Din Rail; Contact Configuration Sensata/crydom - 01P6256 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst, 4-32V, Din Rail; Contact Configuration Sensata/crydom
01P6256
Solid State Relay, Spst, 4-32V, Din Rail; Contact Configuration Sensata/crydom 01P6256
SOLID STATE RELAY, SPST, 4-32V, DIN RAIL; Contact Configuration:SPST-N O; Load Current:35A; Operating Voltage Max:600Vrms; Relay Mounting:DIN Rail, Panel; Relay Terminals:Screw; Switching Mode:Random Turn On; Control Voltage Min:4VDC RoHS Compliant: Yes

SOLID STATE RELAY, SPST, 4-32V, DIN RAIL; Contact Configuration:SPST-NO; Load Current:35A; Operating Voltage Max:600Vrms; Relay Mounting:DIN Rail, Panel; Relay Terminals:Screw; Switching Mode:Random Turn On; Control Voltage Min:4VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
GNR35DCR
Solid State Relays - Industrial Mount GNR35DCR
Solid State Relays - Industrial Mount SOLID STATE RELAY 48-600 VAC

Solid State Relays - Industrial Mount SOLID STATE RELAY 48-600 VAC

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number GNR35DCR-ND GNR35DCR 01P6256 GNR35DCR
Product Name Solid State Relays Relays - Solid State Relays Solid State Relay, Spst, 4-32V, Din Rail; Contact Configuration Sensata/crydom Solid State Relays - Industrial Mount
Mounting DIN DIN; DIN Rail DIN; DIN Rail, Panel
Switch Configuration FormA
Approvals RoHS RoHS
Operating Temp -4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 84134210K-ND - DigiKey
Specs
Mounting Chassis Mount
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Type 38.31 - Relay Interface Module - 383170248240 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
Operating Temp -4 to 131 F (-20 to 55 C)
View Details
2 suppliers