"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
Solid State Relays - PCB Mount 350V, DPST-NO, SMD8 SMT 120mA 22ohm 40pF
MOSFET SMT Relay
SSR RELAY SPST-NO 120MA 0-350V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | Z2705-ND | G3VM-WFL | 04M9611 | G3VM-WFL |
| Product Name | Solid State Relays | Solid State Relays - PCB Mount | Mosfet Smt Relay Omron Electronic Components | Relays - Solid State Relays |
| Mounting | PCBoard | Surface Mount | ||
| Switch Configuration | FormA | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -4 to 149 F (-20 to 65 C) | ||
| Input Voltage (Control Signal) Type | DC |