Crouzet Solid State Relays GNR30BCZH

Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 966-GNR30BCZH-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
966-GNR30BCZH-ND
Solid State Relays 966-GNR30BCZH-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Relays - Solid State Relays - GNR30BCZH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
GNR30BCZH
Relays - Solid State Relays GNR30BCZH
SSR RELAY SPST-NO 30A 48-660V

SSR RELAY SPST-NO 30A 48-660V

Supplier's Site
Solid State Rly, 30A/48-660Vac, Din Rail; Contact Configuration Crouzet - 84AH1888 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Rly, 30A/48-660Vac, Din Rail; Contact Configuration Crouzet
84AH1888
Solid State Rly, 30A/48-660Vac, Din Rail; Contact Configuration Crouzet 84AH1888
SOLID STATE RLY, 30A/48-660VAC, DIN RAIL; Contact Configuration:-; Load Current:30A; Operating Voltage Max:660VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC

SOLID STATE RLY, 30A/48-660VAC, DIN RAIL; Contact Configuration:-; Load Current:30A; Operating Voltage Max:660VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 966-GNR30BCZH-ND GNR30BCZH 84AH1888
Product Name Solid State Relays Relays - Solid State Relays Solid State Rly, 30A/48-660Vac, Din Rail; Contact Configuration Crouzet
Switch Configuration FormA
Approvals RoHS
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type AC
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A1210 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
6 suppliers
Solid-state relay module - 857-728 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 230 volts
Input Current (Control Signal) Range 0.0040 amps
View Details
2 suppliers
Solid State Interface Relays - 9186986 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0060 amps
View Details