Crouzet Solid State Relays GN350ASZH

Description
Solid State 3PST-NO (3 Form A) Module
Request a Quote Datasheet
Description
Solid State 3PST-NO (3 Form A) Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 966-GN350ASZH-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
966-GN350ASZH-ND
Solid State Relays 966-GN350ASZH-ND
Solid State 3PST-NO (3 Form A) Module

Solid State 3PST-NO (3 Form A) Module

Buy Now Datasheet
Futian, China
Relays - Solid State Relays
GN350ASZH
Relays - Solid State Relays GN350ASZH
SSR RELAY 3PST-NO 50A 24-510V

SSR RELAY 3PST-NO 50A 24-510V

Supplier's Site
Solid State Relay/50A/24-510Vac/panel; Contact Configuration Crouzet - 57AJ5370 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay/50A/24-510Vac/panel; Contact Configuration Crouzet
57AJ5370
Solid State Relay/50A/24-510Vac/panel; Contact Configuration Crouzet 57AJ5370
SOLID STATE RELAY/50A/24-510VAC/ PANEL; Contact Configuration:-; Load Current:50A; Operating Voltage Max:510VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC

SOLID STATE RELAY/50A/24-510VAC/PANEL; Contact Configuration:-; Load Current:50A; Operating Voltage Max:510VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 966-GN350ASZH-ND GN350ASZH 57AJ5370
Product Name Solid State Relays Relays - Solid State Relays Solid State Relay/50A/24-510Vac/panel; Contact Configuration Crouzet
Mounting Chassis Mount Bracket (Flange) Mount; Panel; Chassis Mount or Panel Mount Panel; Panel Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type AC; DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state relay module - Timer relay module - 857-624 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0100 amps
View Details
Solid State Interface Relays - 7761456 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Ac/dc
Approvals RoHS
View Details